Microchip Technology, Inc. Microcontrollers PIC18F13K22T-I/SS

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SSOP
Request a Quote
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F13K22T-I/SS is an 8-bit microcontroller featuring 8 KB of flash memory and 256 bytes of data EEPROM. It operates on a voltage range of 2.3V to 5.5V and supports up to 16 MIPS performance with a 16-bit wide instruction set. The device includes a flexible oscillator structure with a precision 16 MHz internal oscillator, which can be configured for various frequencies up to 64 MHz using a PLL without requiring external components. This microcontroller is equipped with a 10-bit analog-to-digital converter (ADC) with 12 channels, two rail-to-rail analog comparators, and a fixed voltage reference module. It offers multiple peripheral features, including 17 I/O pins, four timer modules, and enhanced communication capabilities through a master synchronous serial port (MSSP) and an enhanced universal synchronous asynchronous receiver transmitter (EUSART). The PIC18F13K22T-I/SS also incorporates advanced low-power management features, including a sleep mode that consumes only 34 nA, making it suitable for battery-operated applications. It supports in-circuit serial programming (ICSP) and debugging, enhancing its usability in development environments. This microcontroller is ideal for applications requiring efficient processing, low power consumption, and robust peripheral integration.

Datasheet Summary
Powered by GS/AI

The PIC18F13K22T-I/SS is an 8-bit microcontroller featuring 8 KB of flash memory and 256 bytes of data EEPROM. It operates on a voltage range of 2.3V to 5.5V and supports up to 16 MIPS performance with a 16-bit wide instruction set. The device includes a flexible oscillator structure with a precision 16 MHz internal oscillator, which can be configured for various frequencies up to 64 MHz using a PLL without requiring external components. This microcontroller is equipped with a 10-bit analog-to-digital converter (ADC) with 12 channels, two rail-to-rail analog comparators, and a fixed voltage reference module. It offers multiple peripheral features, including 17 I/O pins, four timer modules, and enhanced communication capabilities through a master synchronous serial port (MSSP) and an enhanced universal synchronous asynchronous receiver transmitter (EUSART). The PIC18F13K22T-I/SS also incorporates advanced low-power management features, including a sleep mode that consumes only 34 nA, making it suitable for battery-operated applications. It supports in-circuit serial programming (ICSP) and debugging, enhancing its usability in development environments. This microcontroller is ideal for applications requiring efficient processing, low power consumption, and robust peripheral integration.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F13K22T-I/SSDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F13K22T-I/SSDKR-ND
Microcontrollers PIC18F13K22T-I/SSDKR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC18F13K22T-I/SSCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F13K22T-I/SSCT-ND
Microcontrollers PIC18F13K22T-I/SSCT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC18F13K22T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F13K22T-I/SSTR-ND
Microcontrollers PIC18F13K22T-I/SSTR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F13K22T-I/SS - 844426-PIC18F13K22T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F13K22T-I/SS
844426-PIC18F13K22T-I/SS
Embedded - Embedded - Microcontrollers - PIC18F13K22T-I/SS 844426-PIC18F13K22T-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 844426-PIC18F13K22T- I/SS Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SSOP Core Processor: PIC Speed: 64MHz Package: Reel - TR Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 5.5V Family Name: PIC18F13 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F13K22T-I/SSCT, PIC18F13K22T-I/SSDKR , PIC18F13K22T-I/SSTR, PIC18F13K22T-I/SS-ND

Manufacturer: Microchip Technology
Win Source Part Number: 844426-PIC18F13K22T-I/SS
Series: PIC® XLP™ 18K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SSOP
Core Processor: PIC
Speed: 64MHz
Package: Reel - TR
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 5.5V
Family Name: PIC18F13
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F13K22T-I/SSCT, PIC18F13K22T-I/SSDKR, PIC18F13K22T-I/SSTR, PIC18F13K22T-I/SS-ND

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18F13K22T-I/SS
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18F13K22T-I/SS
IC MCU 8BIT 8KB FLASH 20SSOP Product overview: PIC18F13K22T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F13K22T-I/S S can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 20SSOP Product overview: PIC18F13K22T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F13K22T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F13K22T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F13K22T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F13K22T-I/SS
IC MCU 8BIT 8KB FLASH 20SSOP

IC MCU 8BIT 8KB FLASH 20SSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F13K22T-I/SS
8-bit Microcontrollers - MCU PIC18F13K22T-I/SS
8-bit Microcontrollers - MCU 8KBFlash 256bytesRAM 256bytesEEPROM

8-bit Microcontrollers - MCU 8KBFlash 256bytesRAM 256bytesEEPROM

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F13K22T-I/SS
Embedded - Microcontrollers PIC18F13K22T-I/SS
IC MCU 8BIT 8KB FLASH 20SSOP

IC MCU 8BIT 8KB FLASH 20SSOP

Supplier's Site Datasheet
Microcontrollers - PIC18F13K22T-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F13K22T-I/SS
Microcontrollers PIC18F13K22T-I/SS
IC MCU 8BIT 8KB FLASH 20SSOP

IC MCU 8BIT 8KB FLASH 20SSOP

Supplier's Site Datasheet
Microcontrollers - PIC18F13K22T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F13K22T-I/SS
Microcontrollers PIC18F13K22T-I/SS
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F13K22T-I/SSDKR-ND 844426-PIC18F13K22T-I/SS 685-PIC18F13K22T-I/SS PIC18F13K22T-I/SS PIC18F13K22T-I/SS PIC18F13K22T-I/SS PIC18F13K22T-I/SS PIC18F13K22T-I/SS
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F13K22T-I/SS 8-bit 8BIT 8KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 12x10b
RAM 0.2560 KB 8 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM 8 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details