16KB FLASH, 1KB RAM, 512 EEPROM,
16KB FLASH, 1KB RAM, 512 EEPROM,
16KB FLASH, 1KB RAM, 512 EEPROM,
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 150-PIC18F14Q40T-I/2LXDKR-ND |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit |
| Clock Speed | 64 MHz |
| Bits | 8 Bit; Other; A/D 17x12b SAR; D/A 2x8b |
| RAM | 1 KB |
| ROM | 16 KB |