PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) OTP 84-PLCC (29.31x29.31)
IC MCU 8BIT 16KB OTP 84PLCC
IC MCU 8BIT 16KB OTP 84PLCC
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) OTP 84-PLCC (29.31x29.31)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C762T-16I/L-ND | PIC17C762T-16I/L | PIC17C762T-16I/L | PIC17C762T-16I/L |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| Bits | Other; A/D 16x10b | |||
| RAM | 0.6780 KB | 678 KB | 0.6780 KB | |
| ROM | 16 KB |