Microchip Technology, Inc. 8-bit 8BIT 32KB Embedded Microcontroller MCU PIC17LC756A-08/L

Description
IC MCU 8BIT 32KB OTP 68PLCC Product overview: PIC17LC756A-08/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17LC756A-08/L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 32KB OTP 68PLCC Product overview: PIC17LC756A-08/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17LC756A-08/L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC17LC756A-08/L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC17LC756A-08/L
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC17LC756A-08/L
IC MCU 8BIT 32KB OTP 68PLCC Product overview: PIC17LC756A-08/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17LC756A-08/L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB OTP 68PLCC Product overview: PIC17LC756A-08/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17LC756A-08/L can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - PIC17LC756A-08/L-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC17LC756A-08/L-ND
Microcontrollers PIC17LC756A-08/L-ND
PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)

PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322061-PIC17LC756A-08/L - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322061-PIC17LC756A-08/L
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322061-PIC17LC756A-08/L
Manufacturer: Microchip Technology Win Source Part Number: 1322061-PIC17LC756A- 08/L Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 8MHz Standard Package: 19 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 32KB (16K x 16) Program Memory Type: OTP RAM Size: 902 x 8 Data Converters: A/D 12x10b Oscillator Type: External Supplier Device Package: 68-PLCC (24.23x24.23) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 68-LCC (J-Lead) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC17LC756A-08/L-NDR Base Product Number: PIC17LC756 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322061-PIC17LC756A-08/L
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 8MHz
Standard Package: 19
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 32KB (16K x 16)
Program Memory Type: OTP
RAM Size: 902 x 8
Data Converters: A/D 12x10b
Oscillator Type: External
Supplier Device Package: 68-PLCC (24.23x24.23)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 68-LCC (J-Lead)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC17LC756A-08/L-NDR
Base Product Number: PIC17LC756
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC17LC756A-08/L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC17LC756A-08/L
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC17LC756A-08/L
IC MCU 8BIT 32KB OTP 68PLCC

IC MCU 8BIT 32KB OTP 68PLCC

Supplier's Site
Microcontrollers - PIC17LC756A-08/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17LC756A-08/L
Microcontrollers PIC17LC756A-08/L
PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)

PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC17LC756A-08/L
8-bit Microcontrollers - MCU PIC17LC756A-08/L
8-bit Microcontrollers - MCU 32KB 902 RAM 50 I/O

8-bit Microcontrollers - MCU 32KB 902 RAM 50 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC17LC756A-08/L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC17LC756A-08/L
Embedded - Microcontrollers PIC17LC756A-08/L
IC MCU 8BIT 32KB OTP 68PLCC

IC MCU 8BIT 32KB OTP 68PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC17LC756A-08/L PIC17LC756A-08/L-ND 1322061-PIC17LC756A-08/L PIC17LC756A-08/L PIC17LC756A-08/L PIC17LC756A-08/L PIC17LC756A-08/L
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
RAM 0.9020 KB 0.9020 KB 32 KB 902 KB 0.9020 KB
ROM 0.9020 KB 32 KB
ROM Type EPROM; EPROM OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25FHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details