Microchip Technology, Inc. Microcontrollers PIC18F13K22-I/SO

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SOIC
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F13K22-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F13K22-I/SO-ND
Microcontrollers PIC18F13K22-I/SO-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SOIC

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - 6669838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669838
Microcontrollers 6669838
MCU 8K Flash 256 EEPROM 256 RAM SOIC20

MCU 8K Flash 256 EEPROM 256 RAM SOIC20

Supplier's Site
Microcontrollers - 6669838P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669838P
Microcontrollers 6669838P
MCU 8K Flash 256 EEPROM 256 RAM SOIC20

MCU 8K Flash 256 EEPROM 256 RAM SOIC20

Supplier's Site
Microcontrollers - 1449236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1449236
Microcontrollers 1449236
MCU 8K Flash 256 EEPROM 256 RAM SOIC20

MCU 8K Flash 256 EEPROM 256 RAM SOIC20

Supplier's Site
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18F13K22-I/SO
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18F13K22-I/SO
IC MCU 8BIT 8KB FLASH 20SOIC Product overview: PIC18F13K22-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F13K22-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 20SOIC Product overview: PIC18F13K22-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F13K22-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F13K22-I/SO - 1238163-PIC18F13K22-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F13K22-I/SO
1238163-PIC18F13K22-I/SO
Embedded - Embedded - Microcontrollers - PIC18F13K22-I/SO 1238163-PIC18F13K22-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 1238163-PIC18F13K22- I/SO Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 20-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 5.5 V Family Name: PIC18F13K22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): CY7C63001A-SXC; CY7C63001C-SXC; CY7C63001C-SXCT; Introduction Date: February 01, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238163-PIC18F13K22-I/SO
Series: PIC XLP 18K
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 20-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 5.5 V
Family Name: PIC18F13K22
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): CY7C63001A-SXC; CY7C63001C-SXC; CY7C63001C-SXCT;
Introduction Date: February 01, 2009
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F13K22-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F13K22-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F13K22-I/SO
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site
Embedded - Microcontrollers - PIC18F13K22-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F13K22-I/SO
Embedded - Microcontrollers PIC18F13K22-I/SO
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F13K22-I/SO
8-bit Microcontrollers - MCU PIC18F13K22-I/SO
8-bit Microcontrollers - MCU 8KBFlash 256bytesRAM 256bytesEEPROM

8-bit Microcontrollers - MCU 8KBFlash 256bytesRAM 256bytesEEPROM

Buy Now Datasheet
Microcontrollers - PIC18F13K22-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F13K22-I/SO
Microcontrollers PIC18F13K22-I/SO
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SOIC

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - PIC18F13K22-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F13K22-I/SO
Microcontrollers PIC18F13K22-I/SO
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F13K22-I/SO-ND 6669838 6669838P 685-PIC18F13K22-I/SO 1238163-PIC18F13K22-I/SO PIC18F13K22-I/SO PIC18F13K22-I/SO PIC18F13K22-I/SO PIC18F13K22-I/SO PIC18F13K22-I/SO
Product Name Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F13K22-I/SO Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 12x10b
RAM 0.2560 KB 0.2560 KB 8 KB 256 KB 0.2560 KB 0.2560 KB
ROM 8 KB 8 KB 8 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161CSLFCAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers