IC MCU 8BIT 16KB FLASH 20SOIC Product overview: PIC18F14K22-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F14K22-I/SO
Manufacturer: Microchip Technology
Win Source Part Number: 1088730-PIC18F14K22-
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 17
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 12x10b
Family Name: PIC18F14K22
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 64MHz
Supply Voltage - Operating: 2.3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): CY7C63001A-SXC; CY7C63001A-SCT; CY7C63001A-SC; CY7C63001C-SXC; PIC18F14K22-I/ML; PIC18F14K22-I/SS; PIC18F14K22T-I/SO;
Introduction Date: February 01, 2009
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-SOIC
MCU 16K Flash 256 EEPROM 512 RAM SOIC20
MCU 16K Flash 256 EEPROM 512 RAM SOIC20
MCU 16K Flash 256 EEPROM 512 RAM SOIC20
IC MCU 8BIT 16KB FLASH 20SOIC
SOIC-20-300mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS
8-bit Microcontrollers - MCU 16KBFlash 512byteRAM 256bytesEEPROM
IC MCU 8BIT 16KB FLASH 20SOIC
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-SOIC
IC MCU 8BIT 16KB FLASH 20SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F14K22-I/SO | 1088730-PIC18F14K22-I/SO | PIC18F14K22-I/SO-ND | 6669850 | 6669850P | PIC18F14K22-I/SO | PIC18F14K22-I/SO | PIC18F14K22-I/SO | PIC18F14K22-I/SO | PIC18F14K22-I/SO | PIC18F14K22-I/SO |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18F14K22-I/SO | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |||||
| RAM | 0.5120 KB | 16 KB | 0.5120 KB | 512 KB | 0.5120 KB | 0.5120 KB | |||||
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 volts | 2.3 to 5.5 volts | ||||||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |