8-bit Microcontrollers - MCU 8KB Flash 256 RAM
Microcontroller RoHS Compliant: Yes
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-QFN (6x6)
IC MCU 8BIT 8KB FLASH 28QFN
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F1330-I/ML | 88K5948 | PIC18F1330-I/ML | PIC18F1330-I/ML |
| Product Name | 8-bit Microcontrollers - MCU | Microcontroller Rohs Compliant Microchip | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Life Cycle Stage | Active | |||
| Clock Speed | 40 MHz | |||
| RAM | 0.2560 KB |