The PIC18F05Q41T-I/ST is an 8-bit microcontroller from the PIC18-Q41 family, featuring 32 KB of Flash memory and 2 KB of SRAM. It operates within a voltage range of 1.8V to 5.5V and supports an industrial temperature range of -40°C to 85°C. This microcontroller is designed for low-power applications, utilizing XLP technology to minimize energy consumption, with typical operating current at 48 µA at 32 kHz and a sleep mode current of less than 1 µA. Key features include a 12-bit ADC with computation capabilities for advanced capacitive touch sensing, two 8-bit DACs, and a 16-bit PWM module with dual outputs. It also supports various communication protocols such as UART, SPI, and I²C, along with Direct Memory Access (DMA) for efficient data handling. The device includes a vectored interrupt controller, a configurable power-up timer, and a windowed watchdog timer for enhanced reliability. The PIC18F05Q41T-I/ST is suitable for sensor and real-time control applications, making it a versatile choice for engineers looking for a compact, efficient microcontroller with robust features.
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 14-TSSOP
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 14-TSSOP
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 14-TSSOP
IC MCU 8BIT 32KB FLASH 14TSSOP
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 14-TSSOP
IC MCU 8BIT 32KB FLASH 14TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F05Q41T-I/STTR-ND | PIC18F05Q41T-I/ST | PIC18F05Q41T-I/ST | PIC18F05Q41T-I/ST |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | |
| Bits | 8 Bit; Other; A/D 11x12b; D/A 2x8b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 32 KB |