PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1238164-PIC18F13K22-
Series: PIC XLP 18K
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 20-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 5.5 V
Family Name: PIC18F13K22
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): PIC18F13K22-I/ML; PIC18F13K22T-I/ML; PIC18F13K22T-I/SO;
Introduction Date: February 01, 2009
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 8KB FLASH 20SSOP Product overview: PIC18F13K22-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F13K22-I/SS
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SSOP
IC MCU 8BIT 8KB FLASH 20SSOP
IC MCU 8BIT 8KB FLASH 20SSOP
IC MCU 8BIT 8KB FLASH 20SSOP
8-bit Microcontrollers - MCU 8KBFlash 256bytesRAM 256bytesEEPROM
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 6669841 | 6669841P | PIC18F13K22-I/SS-ND | 1238164-PIC18F13K22-I/SS | 685-PIC18F13K22-I/SS | PIC18F13K22-I/SS | PIC18F13K22-I/SS | PIC18F13K22-I/SS | PIC18F13K22-I/SS | PIC18F13K22-I/SS |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18F13K22-I/SS | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| ROM | 8 KB | 8 KB | 256 KB | |||||||
| Package Type | SOP; SSOP; Other; Ssop | SOP; SSOP; Other; SSOP | SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" | SSOP | Other; Tube | SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | SOP; Other; 20-SSOP (0.209\", 5.30mm Width) | SSOP; Other; 20-SSOP (0.209", 5.30mm Width) | ||
| Pin Count | 20 | 20 | 20 | |||||||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz |