The PIC18F1220-I/ML is an 8-bit microcontroller from Microchip Technology, featuring a maximum operating speed of 40 MHz. It includes 4 KB of FLASH program memory, 256 bytes of RAM, and 256 bytes of EEPROM. The device supports a wide operating voltage range of 4.2V to 5.5V and operates effectively in temperatures from -40°C to 85°C. Key peripherals include a 10-bit Analog-to-Digital Converter (ADC) with up to 7 channels, an Enhanced Capture/Compare/PWM (ECCP) module capable of generating multiple PWM outputs, and an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for serial communication. The microcontroller also features three external interrupts, a hardware multiplier, and a programmable watchdog timer. Low-power modes are available, allowing for efficient power management during operation. The device is packaged in a 28-QFN format, suitable for surface mount applications. This microcontroller is ideal for applications requiring reliable performance in embedded systems.
Win Source Part Number: 1085065-PIC18F1220-I
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 18F
Core Processor: PIC
Speed: 40MHz
Package: Tube
Standard Package: 61
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Package / Case: 28-VQFN Exposed Pad
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.2V ~ 5.5V
Alternative Parts (Cross-Reference): PIC18F2221-I/ML; PIC18F1230-E/ML; PIC18F2221-E/MLPIC18
ECCN: 3A991A2
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC18F1220-I/ML-NDR
Base Product Number: PIC18F1220
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 28-QFN (6x6)
IC MCU 8BIT 4KB FLASH 28QFN Product overview: PIC18F1220-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1220-I/ML can be used for catalog matching and distributor lookup.
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, QFN-28; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:16I/O s; No. of Bits:8bitRoHS Compliant: Yes
8-bit Microcontrollers - MCU 4KB 256 RAM 16 I/O
IC MCU 8BIT 4KB FLASH 28QFN
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 28-QFN (6x6)
IC MCU 8BIT 4KB FLASH 28QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1085065-PIC18F1220-I/ML | PIC18F1220-I/ML-ND | 685-PIC18F1220-I/ML | 92C4996 | PIC18F1220-I/ML | PIC18F1220-I/ML | PIC18F1220-I/ML | PIC18F1220-I/ML |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Qfn-28; Product Range Microchip | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 4 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | ||
| ROM | 256 KB | 4 KB | 0.2560 KB | |||||
| ROM Type | Flash; FLASH | Flash | EEPROM; EEPROM | Flash; FLASH |