Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F14K22-I/P PIC18F14K22-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 037349-PIC18F14K22-I /P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 17 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-PDIP Speed(Frequency): 64MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial, Automotive
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 037349-PIC18F14K22-I /P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 17 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-PDIP Speed(Frequency): 64MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F14K22-I/P - 037349-PIC18F14K22-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F14K22-I/P
037349-PIC18F14K22-I/P
Embedded - Embedded - Microcontrollers - PIC18F14K22-I/P 037349-PIC18F14K22-I/P
Manufacturer: Microchip Technology Win Source Part Number: 037349-PIC18F14K22-I /P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 17 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-PDIP Speed(Frequency): 64MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 037349-PIC18F14K22-I/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 17
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-PDIP
Speed(Frequency): 64MHz
Supply Voltage - Operating: 2.3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Automotive

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC18F14K22-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F14K22-I/P
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F14K22-I/P
IC MCU 8BIT 16KB FLASH 20DIP Product overview: PIC18F14K22-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F14K22-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 20DIP Product overview: PIC18F14K22-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F14K22-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F14K22-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F14K22-I/P-ND
Microcontrollers PIC18F14K22-I/P-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-PDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-PDIP

Buy Now Datasheet
Microcontrollers - 6669848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669848
Microcontrollers 6669848
MCU 16K Flash 256 EEPROM 512 RAM PDIP20

MCU 16K Flash 256 EEPROM 512 RAM PDIP20

Supplier's Site
Microcontrollers - 9115625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9115625
Microcontrollers 9115625
MCU 16K Flash 256 EEPROM 512 RAM PDIP20

MCU 16K Flash 256 EEPROM 512 RAM PDIP20

Supplier's Site
Microcontrollers - PIC18F14K22-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F14K22-I/P
Microcontrollers PIC18F14K22-I/P
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-PDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-PDIP

Buy Now Datasheet
Microcontrollers - PIC18F14K22-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F14K22-I/P
Microcontrollers PIC18F14K22-I/P
IC MCU 8BIT 16KB FLASH 20DIP

IC MCU 8BIT 16KB FLASH 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F14K22-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F14K22-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F14K22-I/P
IC MCU 8BIT 16KB FLASH 20DIP

IC MCU 8BIT 16KB FLASH 20DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F14K22-I/P
8-bit Microcontrollers - MCU PIC18F14K22-I/P
8-bit Microcontrollers - MCU 16KBFlash 512byteRAM 256bytesEEPROM

8-bit Microcontrollers - MCU 16KBFlash 512byteRAM 256bytesEEPROM

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F14K22-I/P
Embedded - Microcontrollers PIC18F14K22-I/P
IC MCU 8BIT 16KB FLASH 20DIP

IC MCU 8BIT 16KB FLASH 20DIP

Supplier's Site Datasheet
8 Bit Microcontroller, Flash, Pic18Fxxkxx, 64 Mhz, 16 Kb, 512 Byte, 20, Dip Rohs Compliant Microchip - 52R6183 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic18Fxxkxx, 64 Mhz, 16 Kb, 512 Byte, 20, Dip Rohs Compliant Microchip
52R6183
8 Bit Microcontroller, Flash, Pic18Fxxkxx, 64 Mhz, 16 Kb, 512 Byte, 20, Dip Rohs Compliant Microchip 52R6183
8 Bit Microcontroller, Flash, PIC18FxxKxx, 64 MHz, 16 KB, 512 Byte, 20, DIP RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC18FxxKxx, 64 MHz, 16 KB, 512 Byte, 20, DIP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 037349-PIC18F14K22-I/P 685-PIC18F14K22-I/P PIC18F14K22-I/P-ND 6669848 PIC18F14K22-I/P PIC18F14K22-I/P PIC18F14K22-I/P PIC18F14K22-I/P PIC18F14K22-I/P 52R6183
Product Name Embedded - Embedded - Microcontrollers - PIC18F14K22-I/P 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers 8 Bit Microcontroller, Flash, Pic18Fxxkxx, 64 Mhz, 16 Kb, 512 Byte, 20, Dip Rohs Compliant Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 16 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
ROM 256 KB 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded - Microcontrollers - C164SL8RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers