The PIC18C601-I/L is a high-performance ROM-less microcontroller from Quarktwin Technology Ltd. It features a RISC CPU architecture optimized for C compiler use, with linear program memory addressing up to 256 Kbytes and data memory addressing up to 4 Kbytes. The device operates with a maximum instruction cycle of 160 ns and supports clock inputs of 25 MHz, with options for 4 MHz to 6 MHz when using a PLL. This microcontroller includes up to 47 I/O pins with individual direction control, three external interrupt pins, and multiple timer modules, including Timer0, Timer1, Timer2, and Timer3. It also features two Capture/Compare/PWM (CCP) modules, a Master Synchronous Serial Port (MSSP) supporting SPI and I2C modes, and an addressable USART module. For analog applications, the PIC18C601-I/L is equipped with a 10-bit Analog-to-Digital Converter (ADC) with a fast sampling rate and up to 12 channels. Additional features include a Power-on Reset (POR), Watchdog Timer (WDT), and various oscillator options. The device operates within a wide voltage range of 2.0V to 5.5V and is designed using low power, high-speed CMOS technology, making it suitable for a variety of applications.
Manufacturer: Microchip Technology
Win Source Part Number: 1318790-PIC18C601-I/
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 25MHz
Standard Package: 19
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 26
Program Memory Type: ROMless
RAM Size: 1.5K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supplier Device Package: 68-PLCC (24.23x24.23)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 68-LCC (J-Lead)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18C601I/L,PIC18C6
Base Product Number: PIC18C601
RoHS Status: ROHS3 Compliant
IC MCU 8BIT ROMLESS 68PLCC Product overview: PIC18C601-I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18C601-I/L can be used for catalog matching and distributor lookup.
PIC PIC® 18C Microcontroller IC 8-Bit 25MHz ROMless 68-PLCC (24.23x24.23)
8-bit Microcontrollers - MCU 256KB 1536 RAM 26I/O
IC MCU 8BIT ROMLESS 68PLCC
IC MCU 8BIT ROMLESS 68PLCC
IC MCU 8BIT ROMLESS 68PLCC
PIC PIC® 18C Microcontroller IC 8-Bit 25MHz ROMless 68-PLCC (24.23x24.23)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1318790-PIC18C601-I/L | 685-PIC18C601-I/L | PIC18C601-I/L-ND | PIC18C601-I/L | PIC18C601-I/L | PIC18C601-I/L | PIC18C601-I/L | PIC18C601-I/L |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | ||
| ROM Type | ROMLess; ROMless | EPROM; OTP EPROM | ROMLess | ROMLess; ROMless | ROMLess; ROMless | |||
| Supply Voltage | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 5.5 volts | 4.2 to 5.5 volts |