PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) OTP 64-TQFP (10x10)
IC MCU 8BIT 32KB OTP 64TQFP
8-bit Microcontrollers - MCU 32KB 902 RAM 50 I/O
IC MCU 8BIT 32KB OTP 64TQFP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17LC756A-08/PT | PIC17LC756A-08/PT | PIC17LC756A-08/PT | PIC17LC756A-08/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 8 MHz | 8 MHz | ||
| RAM | 0.9020 KB | 902 KB | ||
| I/O Ports | 50 |