PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) EPROM, UV 28-CerDip
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) EPROM, UV 28-CerDip
IC MCU 8B 16KB EPROM/UV 28CERDIP
IC MCU 8B 16KB EPROM/UV 28CERDIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18C242/JW-ND | PIC18C242/JW | PIC18C242/JW | PIC18C242/JW |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| Bits | Other; A/D 5x10b | |||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | |
| ROM | 16 KB |