PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) OTP 64-TQFP (10x10)
IC MCU 8BIT 16KB OTP 64TQFP
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) OTP 64-TQFP (10x10)
IC MCU 8BIT 16KB OTP 64TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C752T-16E/PT-ND | PIC17C752T-16E/PT | PIC17C752T-16E/PT | PIC17C752T-16E/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| Bits | Other; A/D 12x10b | |||
| RAM | 0.4540 KB | 454 KB | 0.4540 KB | |
| ROM | 16 KB |