Manufacturer: Microchip Technology
Win Source Part Number: 1322401-PIC18C452-I/
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 40MHz
Standard Package: 27
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 32KB (16K x 16)
Program Memory Type: OTP
RAM Size: 1.5K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supplier Device Package: 44-PLCC (16.59x16.59)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 44-LCC (J-Lead)
ECCN: 3A991A2
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18C452IL,PIC18C45
Base Product Number: PIC18C452
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 32KB OTP 44PLCC Product overview: PIC18C452-I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18C452-I/L can be used for catalog matching and distributor lookup.
IC MCU 8BIT 32KB OTP 44PLCC
IC MCU 8BIT 32KB OTP 44PLCC
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) OTP 44-PLCC (16.59x16.59)
8-bit Microcontrollers - MCU 32KB 1536 RAM 34I/O
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322401-PIC18C452-I/L | PIC18C452-I/L-ND | 685-PIC18C452-I/L | PIC18C452-I/L | PIC18C452-I/L | PIC18C452-I/L | PIC18C452-I/L |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 32 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | ||
| ROM Type | OTP; OTP | OTP | OTP; OTP | ||||
| Supply Voltage | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 5.5 volts |