PIC PIC® 18C Microcontroller IC 8-Bit 25MHz ROMless 84-PLCC (29.31x29.31)
8-bit Microcontrollers - MCU 2MB 1536 RAM 37I/O
IC MCU 8BIT ROMLESS 84PLCC
IC MCU 8BIT ROMLESS 84PLCC
PIC PIC® 18C Microcontroller IC 8-Bit 25MHz ROMless 84-PLCC (29.31x29.31)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18C801-I/L-ND | PIC18C801-I/L | PIC18C801-I/L | PIC18C801-I/L | PIC18C801-I/L |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 12x10b | ||||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | ||
| ROM Type | ROMLess | ROMLess; ROMless |