PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) OTP 80-TQFP (12x12)
IC MCU 8BIT 16KB OTP 80TQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17LC762T-08/PT | PIC17LC762T-08/PT |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 8 MHz | |
| RAM | 0.6780 KB |