Microchip Technology, Inc. 8-bit 8BIT 8KB Embedded Microcontroller MCU PIC18F13K50-I/SO

Description
IC MCU 8BIT 8KB FLASH 20SOIC Product overview: PIC18F13K50-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F13K50-I/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 8KB FLASH 20SOIC Product overview: PIC18F13K50-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F13K50-I/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18F13K50-I/SO
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18F13K50-I/SO
IC MCU 8BIT 8KB FLASH 20SOIC Product overview: PIC18F13K50-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F13K50-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 20SOIC Product overview: PIC18F13K50-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F13K50-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F13K50-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F13K50-I/SO-ND
Microcontrollers PIC18F13K50-I/SO-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 20-SOIC

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 20-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F13K50-I/SO - 1238165-PIC18F13K50-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F13K50-I/SO
1238165-PIC18F13K50-I/SO
Embedded - Embedded - Microcontrollers - PIC18F13K50-I/SO 1238165-PIC18F13K50-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 1238165-PIC18F13K50- I/SO Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 48MHz Package: 20-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 512 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: PIC18F13K50 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): CY7C63001A-SXC; CY7C63001C-SXC; CY7C63001C-SXCT; Introduction Date: May 01, 2008 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238165-PIC18F13K50-I/SO
Series: PIC XLP 18K
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 48MHz
Package: 20-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 512 x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: PIC18F13K50
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): CY7C63001A-SXC; CY7C63001C-SXC; CY7C63001C-SXCT;
Introduction Date: May 01, 2008
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F13K50-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F13K50-I/SO
Embedded - Microcontrollers PIC18F13K50-I/SO
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F13K50-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F13K50-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F13K50-I/SO
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site
IC MCU 8BIT 8KB FLASH 20SOIC - 536-PIC18F13K50-I/SO - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 8KB FLASH 20SOIC
536-PIC18F13K50-I/SO
IC MCU 8BIT 8KB FLASH 20SOIC 536-PIC18F13K50-I/SO
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F13K50-I/SO
8-bit Microcontrollers - MCU PIC18F13K50-I/SO
8-bit Microcontrollers - MCU 8KB Flash 512 RAM 15 I/O 10-B ADC USB 2.0

8-bit Microcontrollers - MCU 8KB Flash 512 RAM 15 I/O 10-B ADC USB 2.0

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Soic-20; Product Range Microchip - 77M3099 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Soic-20; Product Range Microchip
77M3099
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Soic-20; Product Range Microchip 77M3099
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, SOIC-20; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:15I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, SOIC-20; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:15I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F13K50-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F13K50-I/SO
Microcontrollers PIC18F13K50-I/SO
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 20-SOIC

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 20-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F13K50-I/SO PIC18F13K50-I/SO-ND 1238165-PIC18F13K50-I/SO PIC18F13K50-I/SO PIC18F13K50-I/SO 536-PIC18F13K50-I/SO PIC18F13K50-I/SO 77M3099 PIC18F13K50-I/SO
Product Name 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F13K50-I/SO Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 8KB FLASH 20SOIC 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Soic-20; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 0.5120 KB 0.5120 KB 8 KB 512 KB 0.5120 KB 0.5120 KB 0.5120 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts 3 volts
Serial Interface I2C/SPI/USART/USB SPI; UART; USART; USB I²C; SPI; UART; USART; USB; I2C, SPI, UART, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
802.11a Embedded Microcontroller MCU - 879-BCM43340XKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details