Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC17C752-16I/PT PIC17C752-16I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1238153-PIC17C752-16 I/PT Series: PIC 17C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 16MHz Package: 64-TQFP Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 16KB (8K x 16) Program Memory Type: One Time Programmable(OTP) RAM Size: 454 x 8 Data Converters: A/D 12x10b Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Family Name: PIC17C752 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): ML610346J-xxxTB; ML610Q346J-NNNTB; ML610346-xxxTB; Introduction Date: July 31, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1238153-PIC17C752-16 I/PT Series: PIC 17C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 16MHz Package: 64-TQFP Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 16KB (8K x 16) Program Memory Type: One Time Programmable(OTP) RAM Size: 454 x 8 Data Converters: A/D 12x10b Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Family Name: PIC17C752 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): ML610346J-xxxTB; ML610Q346J-NNNTB; ML610346-xxxTB; Introduction Date: July 31, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC17C752-16I/PT - 1238153-PIC17C752-16I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC17C752-16I/PT
1238153-PIC17C752-16I/PT
Embedded - Embedded - Microcontrollers - PIC17C752-16I/PT 1238153-PIC17C752-16I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1238153-PIC17C752-16 I/PT Series: PIC 17C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 16MHz Package: 64-TQFP Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 16KB (8K x 16) Program Memory Type: One Time Programmable(OTP) RAM Size: 454 x 8 Data Converters: A/D 12x10b Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Family Name: PIC17C752 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): ML610346J-xxxTB; ML610Q346J-NNNTB; ML610346-xxxTB; Introduction Date: July 31, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1238153-PIC17C752-16I/PT
Series: PIC 17C
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 16MHz
Package: 64-TQFP
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 16KB (8K x 16)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 454 x 8
Data Converters: A/D 12x10b
Oscillator Type: External
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: PIC17C752
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): ML610346J-xxxTB; ML610Q346J-NNNTB; ML610346-xxxTB;
Introduction Date: July 31, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC17C752-16I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC17C752-16I/PT-ND
Microcontrollers PIC17C752-16I/PT-ND
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) OTP 64-TQFP (10x10)

PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) OTP 64-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC17C752-16I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC17C752-16I/PT
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC17C752-16I/PT
IC MCU 8BIT 16KB OTP 64TQFP Product overview: PIC17C752-16I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C752-16I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB OTP 64TQFP Product overview: PIC17C752-16I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C752-16I/PT can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - PIC17C752-16I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC17C752-16I/PT
Embedded - Microcontrollers PIC17C752-16I/PT
IC MCU 8BIT 16KB OTP 64TQFP

IC MCU 8BIT 16KB OTP 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC17C752-16I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17C752-16I/PT
Microcontrollers PIC17C752-16I/PT
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) OTP 64-TQFP (10x10)

PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) OTP 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC17C752-16I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC17C752-16I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC17C752-16I/PT
IC MCU 8BIT 16KB OTP 64TQFP

IC MCU 8BIT 16KB OTP 64TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC17C752-16I/PT
8-bit Microcontrollers - MCU PIC17C752-16I/PT
8-bit Microcontrollers - MCU 16KB 678 RAM 50 I/O

8-bit Microcontrollers - MCU 16KB 678 RAM 50 I/O

Buy Now Datasheet
8-bit Microcontrollers - MCU 16KB 678 RAM 50 I/O - 536-PIC17C752-16I/PT - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 16KB 678 RAM 50 I/O
536-PIC17C752-16I/PT
8-bit Microcontrollers - MCU 16KB 678 RAM 50 I/O 536-PIC17C752-16I/PT
8-bit Microcontrollers - MCU 16KB 678 RAM 50 I/O

8-bit Microcontrollers - MCU 16KB 678 RAM 50 I/O

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1238153-PIC17C752-16I/PT PIC17C752-16I/PT-ND 685-PIC17C752-16I/PT PIC17C752-16I/PT PIC17C752-16I/PT PIC17C752-16I/PT PIC17C752-16I/PT 536-PIC17C752-16I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC17C752-16I/PT Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU 8-bit Microcontrollers - MCU 16KB 678 RAM 50 I/O
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 33 MHz 16 MHz 16 MHz
RAM 16 KB 0.4540 KB 0.4540 KB 0.4540 KB 454 KB 0.4540 KB
ROM Type OTP; One Time Programmable(OTP) OTP EPROM; EPROM OTP; OTP
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers
 - ADG3245BCPZ - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Package Type CSP; Other; LFCSP20
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details