Microchip Technology, Inc. Microcontrollers PIC18F1320T-I/SO

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-SOIC
Request a Quote
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F1320T-I/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring 8KB of Flash memory and a maximum operating frequency of 40 MHz. It includes a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, and an Enhanced Capture/Compare/PWM (ECCP) module that supports multiple PWM outputs with programmable dead time and auto-shutdown capabilities. The device supports various communication protocols through its Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module, which is compatible with RS-485, RS-232, and LIN 1.2. This microcontroller offers a wide operating voltage range of 2.0V to 5.5V and features low-power modes, making it suitable for battery-operated applications. It has a robust memory architecture with 100,000 erase/write cycles for Flash memory and 1,000,000 cycles for Data EEPROM, ensuring long-term data retention. The device also includes a priority interrupt system, an extended watchdog timer, and in-circuit serial programming capabilities, enhancing its usability in various embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC18F1320T-I/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring 8KB of Flash memory and a maximum operating frequency of 40 MHz. It includes a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, and an Enhanced Capture/Compare/PWM (ECCP) module that supports multiple PWM outputs with programmable dead time and auto-shutdown capabilities. The device supports various communication protocols through its Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module, which is compatible with RS-485, RS-232, and LIN 1.2. This microcontroller offers a wide operating voltage range of 2.0V to 5.5V and features low-power modes, making it suitable for battery-operated applications. It has a robust memory architecture with 100,000 erase/write cycles for Flash memory and 1,000,000 cycles for Data EEPROM, ensuring long-term data retention. The device also includes a priority interrupt system, an extended watchdog timer, and in-circuit serial programming capabilities, enhancing its usability in various embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F1320T-I/SOTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F1320T-I/SOTR-ND
Microcontrollers PIC18F1320T-I/SOTR-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-SOIC

Buy Now Datasheet
Microcontrollers - PIC18F1320T-I/SODKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F1320T-I/SODKR-ND
Microcontrollers PIC18F1320T-I/SODKR-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-SOIC

Buy Now Datasheet
Microcontrollers - PIC18F1320T-I/SOCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F1320T-I/SOCT-ND
Microcontrollers PIC18F1320T-I/SOCT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F1320T-I/SO - 276222-PIC18F1320T-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F1320T-I/SO
276222-PIC18F1320T-I/SO
Embedded - Embedded - Microcontrollers - PIC18F1320T-I/SO 276222-PIC18F1320T-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 276222-PIC18F1320T-I /SO Packaging: Reel - TR Core Processor: PIC Number of I/O: 16 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOIC Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Sensing & Instrumentation, Test & Measurement, Communications & Networking, Consumer Electronics, Audio, Imaging, Video & Vision

Manufacturer: Microchip Technology
Win Source Part Number: 276222-PIC18F1320T-I/SO
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 16
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 7x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-SOIC
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Sensing & Instrumentation, Test & Measurement, Communications & Networking, Consumer Electronics, Audio, Imaging, Video & Vision

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-PIC18F1320T-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18F1320T-I/SO
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18F1320T-I/SO
IC MCU 8BIT 8KB FLASH 18SOIC Product overview: PIC18F1320T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1320T-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 18SOIC Product overview: PIC18F1320T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1320T-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F1320T-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F1320T-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F1320T-I/SO
IC MCU 8BIT 8KB FLASH 18SOIC

IC MCU 8BIT 8KB FLASH 18SOIC

Supplier's Site
Microcontrollers - PIC18F1320T-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F1320T-I/SO
Microcontrollers PIC18F1320T-I/SO
IC MCU 8BIT 8KB FLASH 18SOIC

IC MCU 8BIT 8KB FLASH 18SOIC

Supplier's Site Datasheet
Microcontrollers - PIC18F1320T-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F1320T-I/SO
Microcontrollers PIC18F1320T-I/SO
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F1320T-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F1320T-I/SO
Embedded - Microcontrollers PIC18F1320T-I/SO
IC MCU 8BIT 8KB FLASH 18SOIC

IC MCU 8BIT 8KB FLASH 18SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F1320T-I/SO
8-bit Microcontrollers - MCU PIC18F1320T-I/SO
8-bit Microcontrollers - MCU 8KB 256 RAM 16 I/O

8-bit Microcontrollers - MCU 8KB 256 RAM 16 I/O

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip - 92C5014 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip
92C5014
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip 92C5014
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,18PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,18PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F1320T-I/SOTR-ND 276222-PIC18F1320T-I/SO 685-PIC18F1320T-I/SO PIC18F1320T-I/SO PIC18F1320T-I/SO PIC18F1320T-I/SO PIC18F1320T-I/SO PIC18F1320T-I/SO 92C5014
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F1320T-I/SO 8-bit 8BIT 8KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 7x10b
RAM 0.2560 KB 8 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM 8 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Embedded Microcontroller MCU - 685-C165LMHAFXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 2 KB
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers
Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers