Microchip Technology, Inc. Microcontrollers PIC18F1220-I/SO

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 18-SOIC
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 18-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F1220-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F1220-I/SO-ND
Microcontrollers PIC18F1220-I/SO-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 18-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 18-SOIC

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-PIC18F1220-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-PIC18F1220-I/SO
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-PIC18F1220-I/SO
IC MCU 8BIT 4KB FLASH 18SOIC Product overview: PIC18F1220-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1220-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 18SOIC Product overview: PIC18F1220-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1220-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 4671959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671959
Microcontrollers 4671959
Microcontroller,PIC1 8F1220-I/SO 40MHz

Microcontroller,PIC18F1220-I/SO 40MHz

Supplier's Site
Microcontrollers - 4671959P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671959P
Microcontrollers 4671959P
Microcontroller,PIC1 8F1220-I/SO 40MHz

Microcontroller,PIC18F1220-I/SO 40MHz

Supplier's Site
Microcontrollers - 1654835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654835
Microcontrollers 1654835
Microcontroller,PIC1 8F1220-I/SO 40MHz

Microcontroller,PIC18F1220-I/SO 40MHz

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC18F1220-I/SO - 725997-PIC18F1220-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F1220-I/SO
725997-PIC18F1220-I/SO
Embedded - Embedded - Microcontrollers - PIC18F1220-I/SO 725997-PIC18F1220-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 725997-PIC18F1220-I/ SO Series: PIC 18F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 4.2 V ~ 5.5 V Family Name: PIC18F1220 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): PIC18F1220T-I/MLG; PIC18F1220-I/SSG; PIC18F1220-I/ML; Introduction Date: November 04, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 725997-PIC18F1220-I/SO
Series: PIC 18F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 18-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 4.2 V ~ 5.5 V
Family Name: PIC18F1220
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): PIC18F1220T-I/MLG; PIC18F1220-I/SSG; PIC18F1220-I/ML;
Introduction Date: November 04, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F1220-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F1220-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F1220-I/SO
IC MCU 8BIT 4KB FLASH 18SOIC

IC MCU 8BIT 4KB FLASH 18SOIC

Supplier's Site
Embedded - Microcontrollers - PIC18F1220-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F1220-I/SO
Embedded - Microcontrollers PIC18F1220-I/SO
IC MCU 8BIT 4KB FLASH 18SOIC

IC MCU 8BIT 4KB FLASH 18SOIC

Supplier's Site Datasheet
Microcontrollers - PIC18F1220-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F1220-I/SO
Microcontrollers PIC18F1220-I/SO
IC MCU 8BIT 4KB FLASH 18SOIC

IC MCU 8BIT 4KB FLASH 18SOIC

Supplier's Site Datasheet
Microcontrollers - PIC18F1220-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F1220-I/SO
Microcontrollers PIC18F1220-I/SO
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 18-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 18-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F1220-I/SO
8-bit Microcontrollers - MCU PIC18F1220-I/SO
8-bit Microcontrollers - MCU 4KB 256 RAM 16 I/O

8-bit Microcontrollers - MCU 4KB 256 RAM 16 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F1220-I/SO-ND 685-PIC18F1220-I/SO 4671959 4671959P 725997-PIC18F1220-I/SO PIC18F1220-I/SO PIC18F1220-I/SO PIC18F1220-I/SO PIC18F1220-I/SO PIC18F1220-I/SO
Product Name Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F1220-I/SO Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 7x10b
RAM 0.2560 KB 0.2560 KB 4 KB 256 KB 0.2560 KB 0.2560 KB
ROM 4 KB 0.2560 KB 4 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - 7GA830344H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details