The PIC18C442-I/L is a high-performance 8-bit microcontroller from Quarktwin Technology Ltd. It features a RISC CPU architecture optimized for C compiler use, with a maximum operating speed of 10 MIPS at a 40 MHz clock frequency. The device includes 16 KB of on-chip program memory and 8 KB of data memory, supporting linear addressing for both. It is equipped with a 10-bit analog-to-digital converter (ADC) and multiple timers, including Timer0, Timer1, Timer2, and Timer3, which provide various functionalities such as PWM generation and interrupt handling. The microcontroller supports a variety of communication protocols through its Master Synchronous Serial Port (MSSP) for SPI and I²C, as well as an addressable USART module. It also includes features for power management, such as a power-on reset, brown-out reset, and a watchdog timer. The device operates within a voltage range of 2.5V to 5.5V and is designed for low power consumption, making it suitable for battery-operated applications. The PIC18C442-I/L is pin-compatible with 40-pin PIC16C7X devices, facilitating easy integration into existing designs.
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) OTP 44-PLCC (16.59x16.59)
8-bit Microcontrollers - MCU 16KB 512 RAM 34I/O
IC MCU 8BIT 16KB OTP 44PLCC
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 16KB OTP 44PLCC
IC,MICROCONTROLLER,8
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18C442-I/L-ND | PIC18C442-I/L | PIC18C442-I/L | PIC18C442-I/L | PIC18C442-I/L | 68K5335 |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,ldcc,44Pin,plastic Rohs Compliant Microchip |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |||
| Bits | Other; A/D 8x10b | |||||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | |||
| ROM | 16 KB |