Microchip Technology, Inc. Microcontrollers PIC17C756AT-33/L

Description
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)
Request a Quote Datasheet
Description
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC17C756AT-33/L-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC17C756AT-33/L-ND
Microcontrollers PIC17C756AT-33/L-ND
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)

PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC17C756AT-33/L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC17C756AT-33/L
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC17C756AT-33/L
IC MCU 8BIT 32KB OTP 68PLCC Product overview: PIC17C756AT-33/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C756AT-33/L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB OTP 68PLCC Product overview: PIC17C756AT-33/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C756AT-33/L can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1340537-PIC17C756AT-33/L - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1340537-PIC17C756AT-33/L
Integrated Circuits (ICs) - Embedded - Microcontrollers 1340537-PIC17C756AT-33/L
Win Source Part Number: 1340537-PIC17C756AT- 33/L Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: PIC® 17C Core Processor: PIC Speed: 33MHz Package: Tape & Reel Standard Package: 300 Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 32KB (16K x 16) Program Memory Type: OTP RAM Size: 902 x 8 Data Converters: A/D 12x10b Oscillator Type: External Mounting Type: Surface Mount Package / Case: 68-LCC (J-Lead) Supplier Device Package: 68-PLCC (24.23x24.23) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC17C756

Win Source Part Number: 1340537-PIC17C756AT-33/L
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® 17C
Core Processor: PIC
Speed: 33MHz
Package: Tape & Reel
Standard Package: 300
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 32KB (16K x 16)
Program Memory Type: OTP
RAM Size: 902 x 8
Data Converters: A/D 12x10b
Oscillator Type: External
Mounting Type: Surface Mount
Package / Case: 68-LCC (J-Lead)
Supplier Device Package: 68-PLCC (24.23x24.23)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC17C756

Buy Now Datasheet
Microcontrollers - PIC17C756AT-33/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17C756AT-33/L
Microcontrollers PIC17C756AT-33/L
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)

PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)

Buy Now Datasheet
Embedded - Microcontrollers - PIC17C756AT-33/L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC17C756AT-33/L
Embedded - Microcontrollers PIC17C756AT-33/L
IC MCU 8BIT 32KB OTP 68PLCC

IC MCU 8BIT 32KB OTP 68PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC17C756AT-33/L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC17C756AT-33/L
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC17C756AT-33/L
IC MCU 8BIT 32KB OTP 68PLCC

IC MCU 8BIT 32KB OTP 68PLCC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC17C756AT-33/L
8-bit Microcontrollers - MCU PIC17C756AT-33/L
8-bit Microcontrollers - MCU 32KB 902 RAM 50 I/O

8-bit Microcontrollers - MCU 32KB 902 RAM 50 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC17C756AT-33/L-ND 685-PIC17C756AT-33/L 1340537-PIC17C756AT-33/L PIC17C756AT-33/L PIC17C756AT-33/L PIC17C756AT-33/L PIC17C756AT-33/L
Product Name Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 33 MHz 33 MHz 33 MHz 33 MHz 33 MHz
Bits Other; A/D 12x10b
RAM 0.9020 KB 0.9020 KB 32 KB 0.9020 KB 902 KB
ROM 32 KB 0.9020 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM20733A3KML1GT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 2909ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
2 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers