Microchip Technology, Inc. Microcontrollers PIC17C766T-33/L

Description
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 84-PLCC (29.31x29.31)
Request a Quote
Description
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 84-PLCC (29.31x29.31)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC17C766T-33/L is an 8-bit CMOS microcontroller featuring a maximum operating speed of 33 MHz and a 121 ns instruction cycle. It supports 16 KB of program memory and 902 bytes of data memory. The microcontroller includes a 10-bit, multi-channel analog-to-digital converter and offers up to 66 I/O pins with individual direction control. It features a hardware multiplier, multiple timers, and PWM outputs, making it suitable for various applications requiring precise control and data processing. The device is designed with low power consumption in mind, operating within a voltage range of 3.0V to 5.5V, and includes power-saving modes. It also incorporates essential features such as a watchdog timer, brown-out reset, and code protection. The PIC17C766T-33/L is available in an 84-pin PLCC package, making it compatible with a range of circuit designs. This microcontroller is ideal for projects that require efficient processing and robust peripheral support.

Datasheet Summary
Powered by GS/AI

The PIC17C766T-33/L is an 8-bit CMOS microcontroller featuring a maximum operating speed of 33 MHz and a 121 ns instruction cycle. It supports 16 KB of program memory and 902 bytes of data memory. The microcontroller includes a 10-bit, multi-channel analog-to-digital converter and offers up to 66 I/O pins with individual direction control. It features a hardware multiplier, multiple timers, and PWM outputs, making it suitable for various applications requiring precise control and data processing. The device is designed with low power consumption in mind, operating within a voltage range of 3.0V to 5.5V, and includes power-saving modes. It also incorporates essential features such as a watchdog timer, brown-out reset, and code protection. The PIC17C766T-33/L is available in an 84-pin PLCC package, making it compatible with a range of circuit designs. This microcontroller is ideal for projects that require efficient processing and robust peripheral support.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC17C766T-33/L-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC17C766T-33/L-ND
Microcontrollers PIC17C766T-33/L-ND
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 84-PLCC (29.31x29.31)

PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 84-PLCC (29.31x29.31)

Buy Now Datasheet
Microcontrollers - PIC17C766T-33/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17C766T-33/L
Microcontrollers PIC17C766T-33/L
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 84-PLCC (29.31x29.31)

PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 84-PLCC (29.31x29.31)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC17C766T-33/L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC17C766T-33/L
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC17C766T-33/L
IC MCU 8BIT 32KB OTP 84PLCC

IC MCU 8BIT 32KB OTP 84PLCC

Supplier's Site
Embedded - Microcontrollers - PIC17C766T-33/L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC17C766T-33/L
Embedded - Microcontrollers PIC17C766T-33/L
IC MCU 8BIT 32KB OTP 84PLCC

IC MCU 8BIT 32KB OTP 84PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC17C766T-33/L-ND PIC17C766T-33/L PIC17C766T-33/L PIC17C766T-33/L
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 33 MHz 33 MHz 33 MHz
Bits Other; A/D 16x10b
RAM 0.9020 KB 0.9020 KB 902 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products