The PIC18F1230-I/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 40 MHz and 4 KB of Flash memory. It supports a wide operating voltage range from 2.0V to 5.5V, making it suitable for various applications. The device includes a 10-bit, up to 4-channel Analog-to-Digital Converter (ADC) with auto-acquisition capability and conversion during sleep mode. It also features an enhanced USART module that supports multiple communication protocols, including RS-232 and RS-485, without the need for an external crystal.
The microcontroller is equipped with multiple peripherals, including up to 4 programmable external interrupts, 3 analog comparators, and a 14-bit PWM module with up to 6 channels. It offers low power consumption with typical run mode currents down to 15 µA and sleep mode currents as low as 100 nA. The architecture is optimized for C compiler use, and it includes features such as self-programmability
Manufacturer: Microchip Technology
Win Source Part Number: 889631-PIC18F1230-I/
Series: PIC® 18F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 20-SSOP
Core Processor: PIC
Speed: 40MHz
Package: Tube
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 4.2V ~ 5.5V
Family Name: PIC18F1230
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 67
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 4KB FLASH 20SSOP Product overview: PIC18F1230-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1230-I/SS can be used for catalog matching and distributor lookup.
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 20-SSOP
8-bit Microcontrollers - MCU 4KB Flash 256 RAM
IC MCU 8BIT 4KB FLASH 20SSOP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 20-SSOP
IC MCU 8BIT 4KB FLASH 20SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 889631-PIC18F1230-I/SS | 685-PIC18F1230-I/SS | PIC18F1230-I/SS-ND | PIC18F1230-I/SS | PIC18F1230-I/SS | PIC18F1230-I/SS | PIC18F1230-I/SS |
| Product Name | Embedded - Embedded - Microcontrollers - PIC18F1230-I/SS | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 4 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | ||
| ROM | 128 KB | 4 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |