PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-QFN (6x6)
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-QFN (6x6)
IC MCU 8BIT 8KB FLASH 28QFN
8-bit Microcontrollers - MCU 8KB Flash 256 RAM
IC MCU 8BIT 8KB FLASH 28QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F1330T-I/MLTR-ND | PIC18F1330T-I/ML | PIC18F1330T-I/ML | PIC18F1330T-I/ML | PIC18F1330T-I/ML |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 4x10b | ||||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | ||
| ROM | 8 KB |