Microchip Technology, Inc. Microcontrollers PIC18F1220-I/P

Description
Microcontroller,PIC1 8F1220-I/P 40MHz
Request a Quote Datasheet
Description
Microcontroller,PIC1 8F1220-I/P 40MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 4671937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671937
Microcontrollers 4671937
Microcontroller,PIC1 8F1220-I/P 40MHz

Microcontroller,PIC18F1220-I/P 40MHz

Supplier's Site
Microcontrollers - 4671937P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671937P
Microcontrollers 4671937P
Microcontroller,PIC1 8F1220-I/P 40MHz

Microcontroller,PIC18F1220-I/P 40MHz

Supplier's Site
Microcontrollers - 1449160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1449160
Microcontrollers 1449160
Microcontroller,PIC1 8F1220-I/P 40MHz

Microcontroller,PIC18F1220-I/P 40MHz

Supplier's Site
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-PIC18F1220-I/P
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-PIC18F1220-I/P
IC MCU 8BIT 4KB FLASH 18DIP Product overview: PIC18F1220-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1220-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 18DIP Product overview: PIC18F1220-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1220-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F1220-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F1220-I/P-ND
Microcontrollers PIC18F1220-I/P-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 18-PDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 18-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1085066-PIC18F1220-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1085066-PIC18F1220-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1085066-PIC18F1220-I/P
Win Source Part Number: 1085066-PIC18F1220-I /P Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 18F Core Processor: PIC Speed: 40MHz Package: Tube Standard Package: 25 Core Size: 8-Bit Connectivity: UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 18-DIP (0.300", 7.62mm) Supplier Device Package: 18-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.2V ~ 5.5V Alternative Parts (Cross-Reference): PIC18F1230-I/P; PIC18F1320-I/P; PIC18F1330-I/PPIC18F 1220-I-P; PIC18F1220-IP; PIC18F1220I/P; PIC18F1220IP; ECCN: 3A991A2 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC18F1220-I/P-NDR,P IC18F1220IP,2266-PIC 18F1220-I/P Base Product Number: PIC18F1220

Win Source Part Number: 1085066-PIC18F1220-I/P
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 18F
Core Processor: PIC
Speed: 40MHz
Package: Tube
Standard Package: 25
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 18-DIP (0.300", 7.62mm)
Supplier Device Package: 18-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.2V ~ 5.5V
Alternative Parts (Cross-Reference): PIC18F1230-I/P; PIC18F1320-I/P; PIC18F1330-I/PPIC18F1220-I-P; PIC18F1220-IP; PIC18F1220I/P; PIC18F1220IP;
ECCN: 3A991A2
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC18F1220-I/P-NDR,PIC18F1220IP,2266-PIC18F1220-I/P
Base Product Number: PIC18F1220

Buy Now Datasheet
Microcontrollers - PIC18F1220-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F1220-I/P
Microcontrollers PIC18F1220-I/P
IC MCU 8BIT 4KB FLASH 18DIP

IC MCU 8BIT 4KB FLASH 18DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F1220-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F1220-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F1220-I/P
IC MCU 8BIT 4KB FLASH 18DIP

IC MCU 8BIT 4KB FLASH 18DIP

Supplier's Site
Embedded - Microcontrollers - PIC18F1220-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F1220-I/P
Embedded - Microcontrollers PIC18F1220-I/P
IC MCU 8BIT 4KB FLASH 18DIP

IC MCU 8BIT 4KB FLASH 18DIP

Supplier's Site Datasheet
Mcu, 8Bit, Pic18, 40Mhz, Dip-18; Product Range Microchip - 92C2429 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 40Mhz, Dip-18; Product Range Microchip
92C2429
Mcu, 8Bit, Pic18, 40Mhz, Dip-18; Product Range Microchip 92C2429
MCU, 8BIT, PIC18, 40MHZ, DIP-18; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:16I/O s; Embedded Interface Type:EUSART RoHS Compliant: Yes

MCU, 8BIT, PIC18, 40MHZ, DIP-18; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:16I/O s; Embedded Interface Type:EUSART RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F1220-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F1220-I/P
Microcontrollers PIC18F1220-I/P
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 18-PDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 18-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F1220-I/P
8-bit Microcontrollers - MCU PIC18F1220-I/P
8-bit Microcontrollers - MCU 4KB 256 RAM 16 I/O

8-bit Microcontrollers - MCU 4KB 256 RAM 16 I/O

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 4671937 4671937P 685-PIC18F1220-I/P PIC18F1220-I/P-ND 1085066-PIC18F1220-I/P PIC18F1220-I/P PIC18F1220-I/P PIC18F1220-I/P 92C2429 PIC18F1220-I/P PIC18F1220-I/P
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, Pic18, 40Mhz, Dip-18; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
ROM 4 KB 0.2560 KB 4 KB 256 KB
Package Type CDIP; PDIP; Other; Pdip CDIP; PDIP; Other; PDIP Other; Tube CDIP; Other; "18-DIP (0.300"", 7.62mm)" CDIP CDIP; Other; 18-DIP (0.300", 7.62mm) CDIP; Other; 18-DIP (0.300\", 7.62mm) CDIP; Other; DIP CDIP; Other; 18-DIP (0.300\", 7.62mm)
Pin Count 18 18 18 18
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - C505CA2RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
3 suppliers