The PIC18F15Q40-E/SO is a low-power, high-performance 8-bit microcontroller from Quarktwin Technology Ltd., designed for real-time control applications. It features a 32KB program flash memory, 2048 bytes of SRAM, and 512 bytes of EEPROM. The device operates within a voltage range of 1.8V to 5.5V and supports an industrial temperature range of -40°C to 85°C, with an extended range up to 125°C. This microcontroller includes a 12-bit ADC with computation capabilities, two 8-bit DAC modules, and a 16-bit PWM module with dual independent outputs. It also supports various communication protocols, including UART, SPI, and I²C, and is equipped with a vectored interrupt controller, Direct Memory Access (DMA) capabilities, and a programmable 32-bit CRC. The device is optimized for low power consumption, featuring multiple power-saving modes, including sleep mode with a typical current draw of less than 1 µA at 3V. The PIC18F15Q40-E/SO is suitable for applications requiring advanced capacitive touch sensing, precise control, and efficient power management, making it a versatile choice for engineers looking to implement reliable and efficient microcontroller solutions in their projects.
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 20-SOIC
IC MCU 8BIT 32KB FLASH 20SOIC
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 20-SOIC
IC MCU 8BIT 32KB FLASH 20SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F15Q40-E/SO-ND | PIC18F15Q40-E/SO | PIC18F15Q40-E/SO | PIC18F15Q40-E/SO |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | |
| Bits | 8 Bit; Other; A/D 17x12b; D/A 2x8b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 32 KB |