The Microchip PIC18F1220/1320 is an 8-bit microcontroller operating at a maximum speed of 40 MHz, housed in a 20-pin SSOP package. It features 8 KB of program memory and 256 bytes of RAM, with 16 I/O pins available for interfacing. The device includes a 10-bit analog-to-digital converter with up to 13 channels, an enhanced capture/compare/PWM module capable of generating multiple PWM outputs, and an enhanced USART module supporting various communication protocols. Low-power operation is supported through multiple power-managed modes, including run, idle, and sleep states, with power consumption as low as 0.1 µA in sleep mode. The microcontroller also offers a wide operating voltage range from 2.0V to 5.5V, making it suitable for various applications. Additionally, it features a self-programmable flash memory with a retention period exceeding 40 years and supports in-circuit serial programming and debugging. This microcontroller is designed for applications requiring efficient processing and low power consumption.
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 20-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 210106-PIC18F1320-I/
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 16
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 7x10b
Family Name: PIC18F1320
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): PIC18F1320T-I/MLG; PIC18F1320-I/PG; PIC18F1320T-I/SOG; PIC18F1320-I/P;
Introduction Date: November 04, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 8KB FLASH 20SSOP Product overview: PIC18F1320-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1320-I/SS can be used for catalog matching and distributor lookup.
MCU 8K Flash 256 EEPROM 256 RAM SSOP20
MCU 8K Flash 256 EEPROM 256 RAM SSOP20
MCU 8K Flash 256 EEPROM 256 RAM SSOP20
8-bit Microcontrollers - MCU 8KB 256 RAM 16 I/O
IC MCU 8BIT 8KB FLASH 20SSOP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 20-SSOP
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, SSOP-20; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:16I/O s RoHS Compliant: Yes
IC MCU 8BIT 8KB FLASH 20SSOP
IC MCU 8BIT 8KB FLASH 20SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F1320-I/SS-ND | 210106-PIC18F1320-I/SS | 685-PIC18F1320-I/SS | 6668895 | 6668895P | PIC18F1320-I/SS | PIC18F1320-I/SS | PIC18F1320-I/SS | 92C5009 | PIC18F1320-I/SS | PIC18F1320-I/SS |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18F1320-I/SS | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Ssop-20; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||||
| Bits | Other; A/D 7x10b | ||||||||||
| RAM | 0.2560 KB | 8 KB | 0.2560 KB | 256 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | ||||
| ROM | 8 KB | 256 KB | 0.2560 KB | 8 KB |