Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC17C752-33/L PIC17C752-33/L

Description
Manufacturer: Microchip Technology Win Source Part Number: 740761-PIC17C752-33/ L Manufacturer Homepage: www.microchip.com Reference case: PLCC Reference Date Code: 1551+ Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 740761-PIC17C752-33/ L Manufacturer Homepage: www.microchip.com Reference case: PLCC Reference Date Code: 1551+ Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC17C752-33/L - 740761-PIC17C752-33/L - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC17C752-33/L
740761-PIC17C752-33/L
Embedded - Embedded - Microcontrollers - PIC17C752-33/L 740761-PIC17C752-33/L
Manufacturer: Microchip Technology Win Source Part Number: 740761-PIC17C752-33/ L Manufacturer Homepage: www.microchip.com Reference case: PLCC Reference Date Code: 1551+ Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 740761-PIC17C752-33/L
Manufacturer Homepage: www.microchip.com
Reference case: PLCC
Reference Date Code: 1551+
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - PIC17C752-33/L-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC17C752-33/L-ND
Microcontrollers PIC17C752-33/L-ND
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 68-PLCC (24.23x24.23)

PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 68-PLCC (24.23x24.23)

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC17C752-33/L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC17C752-33/L
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC17C752-33/L
IC MCU 8BIT 16KB OTP 68PLCC Product overview: PIC17C752-33/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C752-33/L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB OTP 68PLCC Product overview: PIC17C752-33/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C752-33/L can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - PIC17C752-33/L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC17C752-33/L
Embedded - Microcontrollers PIC17C752-33/L
IC MCU 8BIT 16KB OTP 68PLCC

IC MCU 8BIT 16KB OTP 68PLCC

Supplier's Site Datasheet
Microcontrollers - PIC17C752-33/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17C752-33/L
Microcontrollers PIC17C752-33/L
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 68-PLCC (24.23x24.23)

PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 68-PLCC (24.23x24.23)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC17C752-33/L
8-bit Microcontrollers - MCU PIC17C752-33/L
8-bit Microcontrollers - MCU 16KB 678 RAM 50 I/O

8-bit Microcontrollers - MCU 16KB 678 RAM 50 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC17C752-33/L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC17C752-33/L
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC17C752-33/L
IC MCU 8BIT 16KB OTP 68PLCC

IC MCU 8BIT 16KB OTP 68PLCC

Supplier's Site
Mcu, 8Bit, Pic17, 33Mhz, Lcc-68; Product Range Microchip - 23C5961 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic17, 33Mhz, Lcc-68; Product Range Microchip
23C5961
Mcu, 8Bit, Pic17, 33Mhz, Lcc-68; Product Range Microchip 23C5961
MCU, 8BIT, PIC17, 33MHZ, LCC-68; Product Range:PIC17 Family PIC17C7xx Series Microcontrollers; CPU Speed:33MHz; Program Memory Size:16KB; RAM Memory Size:678Byte; No. of Pins:68Pins; MCU Case Style:LCC; No. of I/O s:50I/O s RoHS Compliant: Yes

MCU, 8BIT, PIC17, 33MHZ, LCC-68; Product Range:PIC17 Family PIC17C7xx Series Microcontrollers; CPU Speed:33MHz; Program Memory Size:16KB; RAM Memory Size:678Byte; No. of Pins:68Pins; MCU Case Style:LCC; No. of I/O s:50I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 740761-PIC17C752-33/L PIC17C752-33/L-ND 685-PIC17C752-33/L PIC17C752-33/L PIC17C752-33/L PIC17C752-33/L PIC17C752-33/L 23C5961
Product Name Embedded - Embedded - Microcontrollers - PIC17C752-33/L Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, Pic17, 33Mhz, Lcc-68; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 33 MHz 33 MHz 33 MHz 33 MHz 33 MHz
Bits Other; A/D 12x10b
RAM 0.4540 KB 0.4540 KB 0.4540 KB 454 KB 0.6780 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
3 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers