PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)
IC MCU 8BIT 32KB OTP 68PLCC
8-bit Microcontrollers - MCU 32KB 902 RAM 50 I/O
IC MCU 8BIT 32KB OTP 68PLCC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C756AT-16I/L-ND | PIC17C756AT-16I/L | PIC17C756AT-16I/L | PIC17C756AT-16I/L | PIC17C756AT-16I/L |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 12x10b | ||||
| RAM | 0.9020 KB | 0.9020 KB | 902 KB | ||
| ROM | 32 KB |