Manufacturer: Microchip Technology
Win Source Part Number: 715774-PIC17LC766-08
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 8MHz
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 32KB (16K x 16)
Program Memory Type: OTP
Data Converters: A/D 16x10b
Oscillator Type: External
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 84-PLCC (29.31x29.31)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 84-LCC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: PIC17LC766
Manufacturer Pack Quantity: 16
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 66
Date RAM Size: 902 x 8
IC MCU 8BIT 32KB OTP 84PLCC Product overview: PIC17LC766-08I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17LC766-08I/L
PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) OTP 84-PLCC (29.31x29.31)
IC MCU 8BIT 32KB OTP 84PLCC
IC MCU 8BIT 32KB OTP 84PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 715774-PIC17LC766-08I/L | 685-PIC17LC766-08I/L | PIC17LC766-08I/L | PIC17LC766-08I/L | PIC17LC766-08I/L |
| Product Name | Embedded - Embedded - Microcontrollers - PIC17LC766-08I/L | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |
| RAM | 32 KB | 0.9020 KB | 0.9020 KB | 902 KB | |
| ROM Type | OTP; OTP | EPROM; EPROM | OTP; OTP | ||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts |