PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-PDIP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-PDIP
IC MCU 8BIT 8KB FLASH 20DIP
8-bit Microcontrollers - MCU 8KBFlash 256bytesRAM 256bytesEEPROM
IC MCU 8BIT 8KB FLASH 20DIP
IC MCU 8BIT 8KB FLASH 20DIP
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, DIP-20; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:DIP; No. of I/O s:18I/O s; MSL:- RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F13K22-I/P-ND | PIC18F13K22-I/P | PIC18F13K22-I/P | PIC18F13K22-I/P | PIC18F13K22-I/P | PIC18F13K22-I/P | 07P9664 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Dip-20; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 12x10b | ||||||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | ||
| ROM | 8 KB |