Microchip Technology, Inc. Microcontrollers PIC17C762-33E/L

Description
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 84-PLCC (29.31x29.31)
Request a Quote
Description
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 84-PLCC (29.31x29.31)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC17C762-33E/L is an 8-bit CMOS microcontroller featuring a maximum operating speed of 33 MHz and a 121 ns instruction cycle. It supports 58 single-word instructions, all executing in a single cycle except for program branches and table reads/writes, which take two cycles. The microcontroller includes an 8 x 8 single-cycle hardware multiplier, a 16-level deep hardware stack, and various addressing modes. This device has 8 KB of program memory and 678 bytes of data memory, with the capability to address up to 64 K x 16 program memory space. It offers up to 66 I/O pins with individual direction control, a 10-bit multi-channel analog-to-digital converter, and multiple timer/counter options, including TMR0, TMR1, TMR2, and TMR3. Additionally, it features two USARTs with independent baud rate generators and a synchronous serial port supporting SPI,Ñ¢ and I²C,Ñ¢ modes. The microcontroller is designed with power-saving features such as a power-on reset, watchdog timer, and brown-out reset. It operates within a voltage range of 3.0V to 5.5V and has low power consumption characteristics, making it suitable for various applications. The device is available in an 84-pin PLCC package.

Datasheet Summary
Powered by GS/AI

The PIC17C762-33E/L is an 8-bit CMOS microcontroller featuring a maximum operating speed of 33 MHz and a 121 ns instruction cycle. It supports 58 single-word instructions, all executing in a single cycle except for program branches and table reads/writes, which take two cycles. The microcontroller includes an 8 x 8 single-cycle hardware multiplier, a 16-level deep hardware stack, and various addressing modes. This device has 8 KB of program memory and 678 bytes of data memory, with the capability to address up to 64 K x 16 program memory space. It offers up to 66 I/O pins with individual direction control, a 10-bit multi-channel analog-to-digital converter, and multiple timer/counter options, including TMR0, TMR1, TMR2, and TMR3. Additionally, it features two USARTs with independent baud rate generators and a synchronous serial port supporting SPI,Ñ¢ and I²C,Ñ¢ modes. The microcontroller is designed with power-saving features such as a power-on reset, watchdog timer, and brown-out reset. It operates within a voltage range of 3.0V to 5.5V and has low power consumption characteristics, making it suitable for various applications. The device is available in an 84-pin PLCC package.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC17C762-33E/L-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC17C762-33E/L-ND
Microcontrollers PIC17C762-33E/L-ND
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 84-PLCC (29.31x29.31)

PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 84-PLCC (29.31x29.31)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC17C762-33E/L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC17C762-33E/L
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC17C762-33E/L
IC MCU 8BIT 16KB OTP 84PLCC

IC MCU 8BIT 16KB OTP 84PLCC

Supplier's Site
Microcontrollers - PIC17C762-33E/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17C762-33E/L
Microcontrollers PIC17C762-33E/L
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 84-PLCC (29.31x29.31)

PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 84-PLCC (29.31x29.31)

Buy Now Datasheet
Embedded - Microcontrollers - PIC17C762-33E/L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC17C762-33E/L
Embedded - Microcontrollers PIC17C762-33E/L
IC MCU 8BIT 16KB OTP 84PLCC

IC MCU 8BIT 16KB OTP 84PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC17C762-33E/L-ND PIC17C762-33E/L PIC17C762-33E/L PIC17C762-33E/L
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 33 MHz 33 MHz 33 MHz
Bits Other; A/D 16x10b
RAM 0.6780 KB 678 KB 0.6780 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded Microcontroller MCU - 879-BCM89071A1CUBXGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.14 to 1.32 volts
Serial Interface HCI/PCM/SPI/UART
Package Type Other; Tape & Reel (TR)
View Details