The PIC18F04Q40T-I/SL is a low-power, high-performance 8-bit microcontroller from Quarktwin Technology Ltd., designed for real-time control applications. It features a 64 MHz operating speed and includes 16 KB of program flash memory, 1 KB of data SRAM, and 512 bytes of data EEPROM. The microcontroller supports a variety of digital peripherals, including a 12-bit ADC, dual 8-bit DACs, and a 16-bit PWM module with dual independent outputs. It also incorporates a vectored interrupt controller, Direct Memory Access (DMA) capabilities, and multiple communication protocols such as UART, SPI, and I²C. The device operates within a voltage range of 1.8V to 5.5V and is rated for industrial temperature ranges from -40°C to 85°C, with an extended option up to 125°C. Power-saving features include multiple low-power modes, such as sleep and idle, which help minimize power consumption. The microcontroller is equipped with a configurable memory access partition for data protection and supports programmable code protection. Overall, the PIC18F04Q40T-I/SL is suitable for applications requiring efficient processing and low power consumption.
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 16KB (16K x 8) FLASH 14-SOIC
IC MCU 8BIT 16KB FLASH 14SOIC
IC MCU 8BIT 16KB FLASH 14SOIC
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 16KB (16K x 8) FLASH 14-SOIC
IC MCU 8BIT 16KB FLASH 14SOIC
IC MCU 8BIT 16KB FLASH 14SOIC
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F04Q40T-I/SLTR-ND | PIC18F04Q40T-I/SL | PIC18F04Q40T-I/SL | PIC18F04Q40T-I/SL |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | |
| Bits | 8 Bit; Other; A/D 1x12b; D/A 2x8b | |||
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 16 KB |