PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) OTP 84-PLCC (29.31x29.31)
IC MCU 8BIT 16KB OTP 84PLCC
PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) OTP 84-PLCC (29.31x29.31)
IC MCU 8BIT 16KB OTP 84PLCC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17LC762T-08/L-ND | PIC17LC762T-08/L | PIC17LC762T-08/L | PIC17LC762T-08/L |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | |
| Bits | Other; A/D 16x10b | |||
| RAM | 0.6780 KB | 678 KB | 0.6780 KB | |
| ROM | 16 KB |