The PIC17C752-33I/L is a high-performance 8-bit CMOS EPROM microcontroller featuring a 33 MHz clock input and a 121 ns instruction cycle. It supports 58 single-word instructions, all executed in a single cycle, except for program branches and table reads/writes which require two cycles. The microcontroller includes an 8 x 8 single-cycle hardware multiplier, a 10-bit multi-channel analog-to-digital converter, and up to 66 I/O pins with individual direction control. Memory specifications include 8 KB of program memory and 678 bytes of data memory. The device supports various peripheral features such as four capture input pins, three PWM outputs, and multiple timer/counter configurations. Communication capabilities are enhanced with two USARTs and a synchronous serial port supporting SPI,Ñ¢ and I²C,Ñ¢ modes. The PIC17C752-33I/L operates within a voltage range of 3.0V to 5.5V and is designed for low power consumption, with typical currents of less than 5 mA at 5V and 4 MHz, and 100 µA at 4.5V and 32 kHz. It also includes essential features like power-on reset, watchdog timer, and brown-out reset, making it suitable for a variety of embedded applications.
IC MCU 8BIT 16KB OTP 68PLCC
8-bit Microcontrollers - MCU 16KB 678 RAM 50 I/O
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 68-PLCC (24.23x24.23)
IC MCU 8BIT 16KB OTP 68PLCC
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C752-33I/L | PIC17C752-33I/L | PIC17C752-33I/L | PIC17C752-33I/L |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 33 MHz | 33 MHz | ||
| RAM | 454 KB | 0.4540 KB | ||
| ROM Type | OTP; OTP |