PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) OTP 84-PLCC (29.31x29.31)
IC MCU 8BIT 16KB OTP 84PLCC
8-bit Microcontrollers - MCU 16KB 678 RAM 66 I/O
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17LC762-08I/L | PIC17LC762-08I/L | PIC17LC762-08I/L |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 8 MHz | ||
| RAM | 0.6780 KB |