IC MCU 8BIT 16KB OTP 40DIP
8-bit Microcontrollers - MCU 16KB 454 RAM 33 I/O
IC MCU 8BIT 16KB OTP 40DIP
PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) OTP 40-PDIP
IC,MICROCONTROLLER,8
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17LC44-08I/P | PIC17LC44-08I/P | PIC17LC44-08I/P | PIC17LC44-08I/P | 23C6056 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,40Pin,plastic Rohs Compliant Microchip |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 8 MHz | 8 MHz | |||
| RAM | 454 KB | 0.4540 KB | |||
| ROM Type | OTP; OTP |