The PIC17C756AT-33E/PT is a high-performance 8-bit CMOS microcontroller featuring a 33 MHz clock input and a 121 ns instruction cycle. It supports 16 KB of program memory and 902 bytes of data memory, making it suitable for a variety of embedded applications. The microcontroller includes a 10-bit multi-channel Analog-to-Digital Converter (ADC), up to 66 I/O pins with individual direction control, and multiple timers and PWM outputs for versatile control capabilities. This device is equipped with a hardware stack of 16 levels and supports various addressing modes, enhancing its flexibility in programming. It also features two USARTs for serial communication and a Synchronous Serial Port (SSP) that supports both SPI and I²C protocols. The microcontroller operates within a voltage range of 3.0V to 5.5V and has low power consumption characteristics, making it suitable for battery-operated devices. Additional features include a Power-on Reset (POR), Watchdog Timer (WDT), and code protection, ensuring reliable operation in various environments. The PIC17C756AT-33E/PT is designed for both commercial and industrial temperature ranges, making it a robust choice for diverse applications.
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 64-TQFP (10x10)
IC MCU 8BIT 32KB OTP 64TQFP
IC MCU 8BIT 32KB OTP 64TQFP
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 64-TQFP (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C756AT33E/PT-ND | PIC17C756AT-33E/PT | PIC17C756AT-33E/PT | PIC17C756AT-33E/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | |
| Bits | Other; A/D 12x10b | |||
| RAM | 0.9020 KB | 902 KB | 0.9020 KB | |
| ROM | 32 KB |