Microchip Technology, Inc. 8-bit 8BIT 4KB Embedded Microcontroller MCU PIC18F1230T-I/SS

Description
IC MCU 8BIT 4KB FLASH 20SSOP Product overview: PIC18F1230T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1230T-I/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 4KB FLASH 20SSOP Product overview: PIC18F1230T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1230T-I/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-PIC18F1230T-I/SS
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-PIC18F1230T-I/SS
IC MCU 8BIT 4KB FLASH 20SSOP Product overview: PIC18F1230T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1230T-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 20SSOP Product overview: PIC18F1230T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1230T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F1230T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F1230T-I/SSTR-ND
Microcontrollers PIC18F1230T-I/SSTR-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 20-SSOP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316715-PIC18F1230T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316715-PIC18F1230T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316715-PIC18F1230T-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 1316715-PIC18F1230T- I/SS Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 40MHz Standard Package: 1,600 Mounting: Surface Mount Core Size: 8-Bit Connectivity: UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 256 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-SSOP (0.209", 5.30mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F1230T-I/SSTR Base Product Number: PIC18F1230 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1316715-PIC18F1230T-I/SS
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: PIC
Speed: 40MHz
Standard Package: 1,600
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 256 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-SSOP (0.209", 5.30mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F1230T-I/SSTR
Base Product Number: PIC18F1230
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - PIC18F1230T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F1230T-I/SS
Microcontrollers PIC18F1230T-I/SS
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 20-SSOP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 20-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F1230T-I/SS
Embedded - Microcontrollers PIC18F1230T-I/SS
IC MCU 8BIT 4KB FLASH 20SSOP

IC MCU 8BIT 4KB FLASH 20SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F1230T-I/SS
8-bit Microcontrollers - MCU PIC18F1230T-I/SS
8-bit Microcontrollers - MCU 4KB Flash 256 RAM

8-bit Microcontrollers - MCU 4KB Flash 256 RAM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F1230T-I/SS PIC18F1230T-I/SSTR-ND 1316715-PIC18F1230T-I/SS PIC18F1230T-I/SS PIC18F1230T-I/SS PIC18F1230T-I/SS
Product Name 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
RAM 0.2560 KB 0.2560 KB 4 KB 0.2560 KB
Supply Voltage 4.2 to 5.5 volts 4.2 to 5.5 volts 4.2 to 5.5 volts
Serial Interface USART UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Microcontrollers - A2C8303700000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers