PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 80-TQFP (12x12)
IC MCU 8BIT 32KB OTP 80TQFP
IC MCU 8BIT 32KB OTP 80TQFP
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 80-TQFP (12x12)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C766T-33I/PT-ND | PIC17C766T-33I/PT | PIC17C766T-33I/PT | PIC17C766T-33I/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | |
| Bits | Other; A/D 16x10b | |||
| RAM | 0.9020 KB | 902 KB | 0.9020 KB | |
| ROM | 32 KB |