Microchip Technology, Inc. Robust MCUs for Compact Designs PIC18F05Q40

Description
PIC18-Q40 is a compact, high performance PIC18 product family for real-time control and sensor applications . The products are equipped with an 12-bit ADC with Computation, 8-bit DACs, 16-bit PWMs, Direct Memory Access, Configurable Logic Cells and multiple communication interfaces. The PIC18-Q40 offers 14- and 20-pin products in small footprint packages to support customers in a wide range of space constrained applications. PIC18-Q40 Product Family Overview Code Examples Additional Features Four Direct Memory Access (DMA) Controllers Three 16-bit dual PWMs provide six PWM outputs Vectored Interrupt (VI) Capability - Faster interrupt response time Selectable high/low priority Fixed interrupt latency of three instruction cycles Programmable vector table base address Backwards compatible with previous interrupt capabilities Memory Access Partition (MAP): The Program Flash Memory can be partitioned into: Application Block Boot Block Storage Area Flash (SAF) Block Device Information Area (DIA) Stores: Temperature Indicator factory calibrated data Fixed Voltage Reference measurement data Microchip Unique Identifier Low Power Mode Features: Sleep: < 1μA typical @ 3V Doze: CPU and Peripherals Running at Different Cycle Rates (typically CPU is lower) Idle: CPU Halted While Peripherals Operate Sleep: Lowest Power Consumption Peripheral Module Disable (PMD): Selectively disable hardware module to minimize active power consumption of unused peripherals Peripheral Pin Select (PPS): Enables pin mapping of digital I/O Analog-to-Digital Converter with Computation (ADCC): Automated math functions on input signals such as averaging, filter calculations, oversampling and threshold comparison Operates in Sleep Four internal analog channels Hardware Capacitive Voltage Divider (CVD) Support: Automates touch sampling and reduces software size and CPU usage Four external inputs Two 8-Bit Digital-to-Analog Converter (DAC): Buffered output available on two I/O pins Internal connections to ADC and Comparators Two Comparators (CMP): Four external inputs Configurable output polarity External output via Peripheral Pin Select Zero-Cross Detect (ZCD): Detect when AC signal on pin crosses ground Voltage Reference: Fixed Voltage Reference with 1.024V, 2.048V and 4.096V output levels Internal connections to ADC, Comparator and DAC Three UART - One UART supports LIN/DMX/DALI DMA compatible Asynchronous UART, RS-232, RS-485 compatible Programmable 1, 1.5, 2 stop bits Two SPI modules: Configurable length bytes Arbitrary length data packets Transmit-without-Rec eive and Receive-without-tran smit option Transfer byte counter Separate transmit and receive buffers with 2-byte FIFO and DMA capabilities One I2C module, SMBus, PMBus™ Compatible: 7-bit and 10-bit addressing modes with address masking modes Dedicated address, transmit and receive buffers and DMA capabilities I2C, SMBus 2.0 and SMBus 3.0, and 1.8V input level selections Multi-Master mode, including self-addressing Programming/Debuggin g Features: In-Circuit Serial Programming™ (ICSP™) via Two Pins In-Circuit Debug (ICD) with Three Breakpoints via Two Pins Debug Integrated On-Chip
Datasheet
Description
PIC18-Q40 is a compact, high performance PIC18 product family for real-time control and sensor applications . The products are equipped with an 12-bit ADC with Computation, 8-bit DACs, 16-bit PWMs, Direct Memory Access, Configurable Logic Cells and multiple communication interfaces. The PIC18-Q40 offers 14- and 20-pin products in small footprint packages to support customers in a wide range of space constrained applications. PIC18-Q40 Product Family Overview Code Examples Additional Features Four Direct Memory Access (DMA) Controllers Three 16-bit dual PWMs provide six PWM outputs Vectored Interrupt (VI) Capability - Faster interrupt response time Selectable high/low priority Fixed interrupt latency of three instruction cycles Programmable vector table base address Backwards compatible with previous interrupt capabilities Memory Access Partition (MAP): The Program Flash Memory can be partitioned into: Application Block Boot Block Storage Area Flash (SAF) Block Device Information Area (DIA) Stores: Temperature Indicator factory calibrated data Fixed Voltage Reference measurement data Microchip Unique Identifier Low Power Mode Features: Sleep: < 1μA typical @ 3V Doze: CPU and Peripherals Running at Different Cycle Rates (typically CPU is lower) Idle: CPU Halted While Peripherals Operate Sleep: Lowest Power Consumption Peripheral Module Disable (PMD): Selectively disable hardware module to minimize active power consumption of unused peripherals Peripheral Pin Select (PPS): Enables pin mapping of digital I/O Analog-to-Digital Converter with Computation (ADCC): Automated math functions on input signals such as averaging, filter calculations, oversampling and threshold comparison Operates in Sleep Four internal analog channels Hardware Capacitive Voltage Divider (CVD) Support: Automates touch sampling and reduces software size and CPU usage Four external inputs Two 8-Bit Digital-to-Analog Converter (DAC): Buffered output available on two I/O pins Internal connections to ADC and Comparators Two Comparators (CMP): Four external inputs Configurable output polarity External output via Peripheral Pin Select Zero-Cross Detect (ZCD): Detect when AC signal on pin crosses ground Voltage Reference: Fixed Voltage Reference with 1.024V, 2.048V and 4.096V output levels Internal connections to ADC, Comparator and DAC Three UART - One UART supports LIN/DMX/DALI DMA compatible Asynchronous UART, RS-232, RS-485 compatible Programmable 1, 1.5, 2 stop bits Two SPI modules: Configurable length bytes Arbitrary length data packets Transmit-without-Rec eive and Receive-without-tran smit option Transfer byte counter Separate transmit and receive buffers with 2-byte FIFO and DMA capabilities One I2C module, SMBus, PMBus™ Compatible: 7-bit and 10-bit addressing modes with address masking modes Dedicated address, transmit and receive buffers and DMA capabilities I2C, SMBus 2.0 and SMBus 3.0, and 1.8V input level selections Multi-Master mode, including self-addressing Programming/Debuggin g Features: In-Circuit Serial Programming™ (ICSP™) via Two Pins In-Circuit Debug (ICD) with Three Breakpoints via Two Pins Debug Integrated On-Chip
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Robust MCUs for Compact Designs - PIC18F05Q40 - Microchip Technology, Inc.
Chandler, AZ, United States
Robust MCUs for Compact Designs
PIC18F05Q40
Robust MCUs for Compact Designs PIC18F05Q40
PIC18-Q40 is a compact, high performance PIC18 product family for real-time control and sensor applications . The products are equipped with an 12-bit ADC with Computation, 8-bit DACs, 16-bit PWMs, Direct Memory Access, Configurable Logic Cells and multiple communication interfaces. The PIC18-Q40 offers 14- and 20-pin products in small footprint packages to support customers in a wide range of space constrained applications. PIC18-Q40 Product Family Overview Code Examples Additional Features Four Direct Memory Access (DMA) Controllers Three 16-bit dual PWMs provide six PWM outputs Vectored Interrupt (VI) Capability - Faster interrupt response time Selectable high/low priority Fixed interrupt latency of three instruction cycles Programmable vector table base address Backwards compatible with previous interrupt capabilities Memory Access Partition (MAP): The Program Flash Memory can be partitioned into: Application Block Boot Block Storage Area Flash (SAF) Block Device Information Area (DIA) Stores: Temperature Indicator factory calibrated data Fixed Voltage Reference measurement data Microchip Unique Identifier Low Power Mode Features: Sleep: < 1μA typical @ 3V Doze: CPU and Peripherals Running at Different Cycle Rates (typically CPU is lower) Idle: CPU Halted While Peripherals Operate Sleep: Lowest Power Consumption Peripheral Module Disable (PMD): Selectively disable hardware module to minimize active power consumption of unused peripherals Peripheral Pin Select (PPS): Enables pin mapping of digital I/O Analog-to-Digital Converter with Computation (ADCC): Automated math functions on input signals such as averaging, filter calculations, oversampling and threshold comparison Operates in Sleep Four internal analog channels Hardware Capacitive Voltage Divider (CVD) Support: Automates touch sampling and reduces software size and CPU usage Four external inputs Two 8-Bit Digital-to-Analog Converter (DAC): Buffered output available on two I/O pins Internal connections to ADC and Comparators Two Comparators (CMP): Four external inputs Configurable output polarity External output via Peripheral Pin Select Zero-Cross Detect (ZCD): Detect when AC signal on pin crosses ground Voltage Reference: Fixed Voltage Reference with 1.024V, 2.048V and 4.096V output levels Internal connections to ADC, Comparator and DAC Three UART - One UART supports LIN/DMX/DALI DMA compatible Asynchronous UART, RS-232, RS-485 compatible Programmable 1, 1.5, 2 stop bits Two SPI modules: Configurable length bytes Arbitrary length data packets Transmit-without-Rec eive and Receive-without-tran smit option Transfer byte counter Separate transmit and receive buffers with 2-byte FIFO and DMA capabilities One I2C module, SMBus, PMBus™ Compatible: 7-bit and 10-bit addressing modes with address masking modes Dedicated address, transmit and receive buffers and DMA capabilities I2C, SMBus 2.0 and SMBus 3.0, and 1.8V input level selections Multi-Master mode, including self-addressing Programming/Debuggin g Features: In-Circuit Serial Programming™ (ICSP™) via Two Pins In-Circuit Debug (ICD) with Three Breakpoints via Two Pins Debug Integrated On-Chip

PIC18-Q40 is a compact, high performance PIC18 product family for real-time control and sensor applications . The products are equipped with an 12-bit ADC with Computation, 8-bit DACs, 16-bit PWMs, Direct Memory Access, Configurable Logic Cells and multiple communication interfaces. The PIC18-Q40 offers 14- and 20-pin products in small footprint packages to support customers in a wide range of space constrained applications.

PIC18-Q40 Product Family Overview

Code Examples
Additional Features

  • Four Direct Memory Access (DMA) Controllers
  • Three 16-bit dual PWMs provide six PWM outputs
  • Vectored Interrupt (VI) Capability - Faster interrupt response time
    • Selectable high/low priority
    • Fixed interrupt latency of three instruction cycles
    • Programmable vector table base address
    • Backwards compatible with previous interrupt capabilities
  • Memory Access Partition (MAP): The Program Flash Memory can be partitioned into:
    • Application Block
    • Boot Block
    • Storage Area Flash (SAF) Block
  • Device Information Area (DIA) Stores:
    • Temperature Indicator factory calibrated data
    • Fixed Voltage Reference measurement data
    • Microchip Unique Identifier
  • Low Power Mode Features:
    • Sleep: < 1μA typical @ 3V
    • Doze: CPU and Peripherals Running at Different Cycle Rates (typically CPU is lower)
    • Idle: CPU Halted While Peripherals Operate
    • Sleep: Lowest Power Consumption
  • Peripheral Module Disable (PMD):
    • Selectively disable hardware module to minimize active power consumption of unused peripherals
  • Peripheral Pin Select (PPS):
    • Enables pin mapping of digital I/O
  • Analog-to-Digital Converter with Computation (ADCC):
    • Automated math functions on input signals such as averaging, filter calculations, oversampling and threshold comparison
    • Operates in Sleep
    • Four internal analog channels
  • Hardware Capacitive Voltage Divider (CVD) Support:
    • Automates touch sampling and reduces software size and CPU usage
    • Four external inputs
  • Two 8-Bit Digital-to-Analog Converter (DAC):
    • Buffered output available on two I/O pins
    • Internal connections to ADC and Comparators
  • Two Comparators (CMP):
    • Four external inputs
    • Configurable output polarity
    • External output via Peripheral Pin Select
  • Zero-Cross Detect (ZCD):
    • Detect when AC signal on pin crosses ground
  • Voltage Reference:
    • Fixed Voltage Reference with 1.024V, 2.048V and 4.096V output levels
    • Internal connections to ADC, Comparator and DAC
  • Three UART - One UART supports LIN/DMX/DALI
    • DMA compatible
    • Asynchronous UART, RS-232, RS-485 compatible
    • Programmable 1, 1.5, 2 stop bits
  • Two SPI modules:
    • Configurable length bytes
    • Arbitrary length data packets
    • Transmit-without-Receive and Receive-without-transmit option
    • Transfer byte counter
    • Separate transmit and receive buffers with 2-byte FIFO and DMA capabilities
  • One I2C module, SMBus, PMBus™ Compatible:
    • 7-bit and 10-bit addressing modes with address masking modes
    • Dedicated address, transmit and receive buffers and DMA capabilities
    • I2C, SMBus 2.0 and SMBus 3.0, and 1.8V input level selections
    • Multi-Master mode, including self-addressing
  • Programming/Debugging Features:
    • In-Circuit Serial Programming™ (ICSP™) via Two Pins
    • In-Circuit Debug (ICD) with Three Breakpoints via Two Pins
    • Debug Integrated On-Chip
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F05Q40
Product Name Robust MCUs for Compact Designs
Features PWM
Bits Other; 12-bit
Number 11
RAM 2.05 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
BGA Embedded Microcontroller MCU - 685-CD3215B03ZQZR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers