Manufacturer: Microchip Technology
Win Source Part Number: 1316706-PIC17C766-16
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: PIC
Speed: 16MHz
Standard Package: 119
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 66
Program Memory Size: 32KB (16K x 16)
Program Memory Type: OTP
RAM Size: 902 x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Supplier Device Package: 80-TQFP (12x12)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 80-TQFP
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC17C766-16/PT-NDR
Base Product Number: PIC17C766
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 32KB OTP 80TQFP Product overview: PIC17C766-16/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C766-16/PT can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 32KB 902 RAM 66 I/O
IC MCU 8BIT 32KB OTP 80TQFP
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 80-TQFP (12x12)
IC MCU 8BIT 32KB OTP 80TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1316706-PIC17C766-16/PT | 685-PIC17C766-16/PT | PIC17C766-16/PT | PIC17C766-16/PT | PIC17C766-16/PT | PIC17C766-16/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 32 KB | 0.9020 KB | 0.9020 KB | 902 KB | ||
| ROM Type | OTP; OTP | OTP; OTP | ||||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts |