IC MCU 8BIT 16KB OTP 68PLCC Product overview: PIC17C752-16I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C752-16I/L can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 042179-PIC17C752-16I
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 50
Program Memory Size: 16KB (8K x 16)
Program Memory Type: OTP
Data Converters: A/D 12x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 68-PLCC (24.23x24.23)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 454 x 8
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 16KB OTP 68PLCC
8-bit Microcontrollers - MCU 16KB 678 RAM 50 I/O
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) OTP 68-PLCC (24.23x24.23)
IC MCU 8BIT 16KB OTP 68PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC17C752-16I/L | 042179-PIC17C752-16I/L | PIC17C752-16I/L | PIC17C752-16I/L | PIC17C752-16I/L | PIC17C752-16I/L |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC17C752-16I/L | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 0.4540 KB | 16 KB | 454 KB | 0.4540 KB | ||
| ROM | 0.6780 KB | |||||
| ROM Type | EPROM; EPROM | OTP; OTP | OTP; OTP |