16KB Flash, 256B EEPROM, Low Power XLP
16KB Flash, 256B EEPROM, Low Power XLP
16KB Flash, 256B EEPROM, Low Power XLP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-QFN (4x4)
IC MCU 8BIT 16KB FLASH 20QFN Product overview: PIC18F14K22-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F14K22-I/ML
Manufacturer: Microchip Technology
Win Source Part Number: 1238167-PIC18F14K22-
Series: PIC XLP 18K
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 20-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 512 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 5.5 V
Family Name: PIC18F14K22
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): PIC18F14K22-I/SS; PIC18F14K22T-I/SO; PIC18F14K22-I/SO;
Introduction Date: February 01, 2009
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 16KB FLASH 20QFN
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-QFN (4x4)
8-bit Microcontrollers - MCU 16KBFlash 512byteRAM 256bytesEEPROM
IC MCU 8BIT 16KB FLASH 20QFN
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 6879363 | 6879363P | PIC18F14K22-I/ML-ND | 685-PIC18F14K22-I/ML | 1238167-PIC18F14K22-I/ML | PIC18F14K22-I/ML | PIC18F14K22-I/ML | PIC18F14K22-I/ML | PIC18F14K22-I/ML |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18F14K22-I/ML | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| ROM | 16 KB | 16 KB | 16 KB | 256 KB | |||||
| Package Type | Other; Qfn | Other; QFN | Other; 20-VFQFN Exposed Pad | Other; Tube | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | |||
| Pin Count | 20 | 20 | 20 | 20 | |||||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz |