8-bit Microcontrollers - MCU 16KB 678 RAM 50 I/O
IC MCU 8BIT 16KB OTP 64TQFP
IC MCU 8BIT 16KB OTP 64TQFP
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) OTP 64-TQFP (10x10)
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C752T-16I/PT | PIC17C752T-16I/PT | PIC17C752T-16I/PT | PIC17C752T-16I/PT |
| Product Name | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 16 MHz | 16 MHz | ||
| RAM | 454 KB | 0.4540 KB | ||
| ROM Type | OTP; OTP |