Microchip Technology, Inc. Microcontrollers PIC18F05Q40-E/SL

Description
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 14-SOIC
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC18F05Q40-E/SL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-PIC18F05Q40-E/SL-ND
Microcontrollers 150-PIC18F05Q40-E/SL-ND
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 14-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 14-SOIC

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F05Q40-E/SL
Embedded - Microcontrollers PIC18F05Q40-E/SL
IC MCU 8BIT 32KB FLASH 14SOIC

IC MCU 8BIT 32KB FLASH 14SOIC

Supplier's Site Datasheet
Microcontrollers - PIC18F05Q40-E/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F05Q40-E/SL
Microcontrollers PIC18F05Q40-E/SL
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 14-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F05Q40-E/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F05Q40-E/SL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F05Q40-E/SL
IC MCU 8BIT 32KB FLASH 14SOIC

IC MCU 8BIT 32KB FLASH 14SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC18F05Q40-E/SL-ND PIC18F05Q40-E/SL PIC18F05Q40-E/SL PIC18F05Q40-E/SL
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz
Bits 8 Bit; Other; A/D 1x12b; D/A 2x8b
RAM 2 KB 2 KB 2 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Microcontrollers - C2DBYY001813 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details