Microchip Technology, Inc. Microcontrollers PIC18F1220T-I/SS

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 20-SSOP
Request a Quote
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 20-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F1220T-I/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 40 MHz and 4 KB of Flash memory. It includes a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels and an Enhanced Capture/Compare/PWM (ECCP) module capable of generating one to four PWM outputs with programmable dead time and selectable polarity. The device supports multiple communication protocols through its Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module, which is compatible with RS-485, RS-232, and LIN 1.2. This microcontroller offers a wide operating voltage range of 2.0V to 5.5V and features low-power modes, making it suitable for battery-operated applications. It has a robust interrupt system with priority levels and includes a self-programmable Flash memory under software control. The device is designed for high reliability with a typical Flash program memory endurance of 100,000 erase/write cycles and data EEPROM endurance of 1,000,000 cycles, with data retention exceeding 40 years. The PIC18F1220T-I/SS is packaged in a 20-pin SSOP format, making it suitable for compact designs. Its combination of performance, low power consumption, and extensive peripheral support makes it a versatile choice for various embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC18F1220T-I/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 40 MHz and 4 KB of Flash memory. It includes a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels and an Enhanced Capture/Compare/PWM (ECCP) module capable of generating one to four PWM outputs with programmable dead time and selectable polarity. The device supports multiple communication protocols through its Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module, which is compatible with RS-485, RS-232, and LIN 1.2. This microcontroller offers a wide operating voltage range of 2.0V to 5.5V and features low-power modes, making it suitable for battery-operated applications. It has a robust interrupt system with priority levels and includes a self-programmable Flash memory under software control. The device is designed for high reliability with a typical Flash program memory endurance of 100,000 erase/write cycles and data EEPROM endurance of 1,000,000 cycles, with data retention exceeding 40 years. The PIC18F1220T-I/SS is packaged in a 20-pin SSOP format, making it suitable for compact designs. Its combination of performance, low power consumption, and extensive peripheral support makes it a versatile choice for various embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F1220T-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F1220T-I/SS-ND
Microcontrollers PIC18F1220T-I/SS-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 20-SSOP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 20-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-PIC18F1220T-I/SS
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-PIC18F1220T-I/SS
IC MCU 8BIT 4KB FLASH 20SSOP Product overview: PIC18F1220T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1220T-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 20SSOP Product overview: PIC18F1220T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1220T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1338449-PIC18F1220T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1338449-PIC18F1220T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers 1338449-PIC18F1220T-I/SS
Win Source Part Number: 1338449-PIC18F1220T- I/SS Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: PIC® 18F Core Processor: PIC Speed: 40MHz Package: Tape & Reel Standard Package: 1,600 Core Size: 8-Bit Connectivity: UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC18F1220

Win Source Part Number: 1338449-PIC18F1220T-I/SS
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® 18F
Core Processor: PIC
Speed: 40MHz
Package: Tape & Reel
Standard Package: 1,600
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC18F1220

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F1220T-I/SS
Embedded - Microcontrollers PIC18F1220T-I/SS
IC MCU 8BIT 4KB FLASH 20SSOP

IC MCU 8BIT 4KB FLASH 20SSOP

Supplier's Site Datasheet
Microcontrollers - PIC18F1220T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F1220T-I/SS
Microcontrollers PIC18F1220T-I/SS
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 20-SSOP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 20-SSOP

Buy Now Datasheet
Microcontroller Rohs Compliant Microchip - 92C5003 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Rohs Compliant Microchip
92C5003
Microcontroller Rohs Compliant Microchip 92C5003
Microcontroller RoHS Compliant: Yes

Microcontroller RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F1220T-I/SS
8-bit Microcontrollers - MCU PIC18F1220T-I/SS
8-bit Microcontrollers - MCU 4KB 256 RAM 16 I/O

8-bit Microcontrollers - MCU 4KB 256 RAM 16 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F1220T-I/SS-ND 685-PIC18F1220T-I/SS 1338449-PIC18F1220T-I/SS PIC18F1220T-I/SS PIC18F1220T-I/SS 92C5003 PIC18F1220T-I/SS
Product Name Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontroller Rohs Compliant Microchip 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 7x10b
RAM 0.2560 KB 0.2560 KB 4 KB 0.2560 KB
ROM 4 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS5510AJ/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Microcontrollers - A2C00042957 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details